Lantec Datasheets for Hydraulic Clutches
Hydraulic clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Hydraulic Clutches: Learn more
| Product Name | Notes |
|---|---|
| Product Specifications Static Braking Torque: 131,876 in-lbs/14,900 Nm Dynamic Braking Torque: Consult Factory Min Pressure - Full Release: 310 psi/21.4 bar Max Pressure: 1,000 psi/69 bar Cylinder Displacement: 15 cu... | |
| Product Specifications Static Braking Torque: 60,000 in-lbs/6,780 Nm Dynamic Braking Torque: Consult Factory Min Pressure - Full Release: 250 psi/17.2 bar Max Pressure: 1,000 psi/69 bar Cylinder Displacement: 12 cu... |