Lantec Datasheets for Industrial Winches
Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Industrial Winches: Learn more
| Product Name | Notes |
|---|---|
| Product Features Free-Spool Clutch: Oil immersed friction-type; spring applied, hydraulic pressure released (600 psi full release). Oil immersed design prevents corrosion and maintains holding power when wet, unlike the competition’s... | |
| Product Specifications Pulling Capacity: 10,000 lbs/4,536 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 120,000 lbs/54,432 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 127,400 lbs/57,788 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 16,000 lbs/7,258 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 170,000 lbs/77,111 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 184,100 lbs/83,507 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 220,000 lbs/99,791 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 24,000 lbs/10,886 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 31,000 lbs/14,062 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 33,000 lbs/14,969 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 350,000 lbs/158,759 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 37,300 lbs/16,919 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 43,000 lbs/19,505 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 440,000 lbs/199,583 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 46,000 lbs/20,865 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 57,000 lbs/25,855 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 68,000 lbs/30,845 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 80,000 lbs/36,288 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... | |
| Product Specifications Pulling Capacity: 85,000 lbs/38,556 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti... |