Lantec Datasheets for Hydraulic Brakes
Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism.
Hydraulic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Product Features Acts directly on hoist drum Totally enclosed with all components running in oil Isolated from system backpressure No adjustment necessay Product Benefits Provides emergency load holding and stopping... | |
| Product Specifications Static Braking Torque: 131,876 in-lbs/14,900 Nm Dynamic Braking Torque: Consult Factory Min Pressure - Full Release: 310 psi/21.4 bar Max Pressure: 1,000 psi/69 bar Cylinder Displacement: 15 cu... | |
| Product Specifications Static Braking Torque: 60,000 in-lbs/6,780 Nm Dynamic Braking Torque: Consult Factory Min Pressure - Full Release: 250 psi/17.2 bar Max Pressure: 1,000 psi/69 bar Cylinder Displacement: 12 cu... |