Product Benefits
Features
Product Specifications
Static Braking Torque: 60,000 in-lbs/6,780 Nm
Dynamic Braking Torque: Consult Factory
Min Pressure - Full Release: 250 psi/17.2 bar
Max Pressure: 1,000 psi/69 bar
Cylinder Displacement: 12 cu in/197 cc
Max Operating Speed: 2,000 rpm/2,000 rpm
Max Operating Temp.: 175°F/80°C
Product Features
Product Benefits
| TWG Canada Consolidated, Inc. | Lantec | |
|---|---|---|
| Product Category | Hydraulic Brakes | Hydraulic Clutches |
| Product Number | 100MDB | 100MDB |
| Product Name | Drum Brakes | Brake |
| Torque | 5000 Ft-lbs (6780 N-m) | |
| Maximum Speed | 2000 rpm | |
| Hydraulic Pressure | 250 to 1000 psi (176 to 704 m H2O) | |
| Configuration | Drum |