Prior Scientific, Inc. Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Controls as standard: - Stages: ES111 or ES107 - 2 Filter Wheels - 3 Shutters - 1 Focus Motor Upgradeable for encoded focus 2 x RS232 ports High Speed USB... | |
| The ProScan™ III Controller can control: - One ProScan stage and focus - Four TTL input and outputs - Supports Interactive Control Center (ICC) - 2 x RS232 ports The... | |
| The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100... |