Prior Scientific, Inc. Prior PCI ll High Speed Controller

Description
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as 0.01 micron for X, Y and 0.002 micron for Z movement. Six (independently controlled) axes can be vectored if required. Differential (RS422) quadrature encoder inputs (including position reference signal) +5V output power for the endcoder is provided. 16 bit analogue voltage output for Piezo control. 26 way female high-density D-type with screw fittings for stage and filter wheel. Mini-din for joystick with digipot, (XYZ control). Additional power supply connection on optional shutter/encoder slot board. Control of three shutters. Four TTL I/O on optional TTL slot board. Dimensions 175mm X 106.68mm.
Description
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as 0.01 micron for X, Y and 0.002 micron for Z movement. Six (independently controlled) axes can be vectored if required. Differential (RS422) quadrature encoder inputs (including position reference signal) +5V output power for the endcoder is provided. 16 bit analogue voltage output for Piezo control. 26 way female high-density D-type with screw fittings for stage and filter wheel. Mini-din for joystick with digipot, (XYZ control). Additional power supply connection on optional shutter/encoder slot board. Control of three shutters. Four TTL I/O on optional TTL slot board. Dimensions 175mm X 106.68mm.

Suppliers

Company
Product
Description
Supplier Links
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as 0.01 micron for X, Y and 0.002 micron for Z movement. Six (independently controlled) axes can be vectored if required. Differential (RS422) quadrature encoder inputs (including position reference signal) +5V output power for the endcoder is provided. 16 bit analogue voltage output for Piezo control. 26 way female high-density D-type with screw fittings for stage and filter wheel. Mini-din for joystick with digipot, (XYZ control). Additional power supply connection on optional shutter/encoder slot board. Control of three shutters. Four TTL I/O on optional TTL slot board. Dimensions 175mm X 106.68mm.

The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as 0.01 micron for X, Y and 0.002 micron for Z movement.

  • Six (independently controlled) axes can be vectored if required.
  • Differential (RS422) quadrature encoder inputs (including position reference signal)
  • +5V output power for the endcoder is provided.
  • 16 bit analogue voltage output for Piezo control.
  • 26 way female high-density D-type with screw fittings for stage and filter wheel.
  • Mini-din for joystick with digipot, (XYZ control).
  • Additional power supply connection on optional shutter/encoder slot board.
  • Control of three shutters.
  • Four TTL I/O on optional TTL slot board.
  • Dimensions 175mm X 106.68mm.
Supplier's Site

Technical Specifications

  Prior Scientific, Inc.
Product Category Motor Controllers
Product Number High Speed Controller
Product Name Prior PCI ll
Product Multi-Axis; PC-Based
Resolution 16 bits
PC-Based Bus PCI
Axes 6.0
Motor / System Bipolar
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2C041 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Motor Controllers - 193561 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 1200 watts
Continuous Current 3 amps
View Details