Prior Scientific, Inc. ProScan™III Controller H31

Description
The ProScan™ III Controller can control: - One ProScan stage and focus - Four TTL input and outputs - Supports Interactive Control Center (ICC) - 2 x RS232 ports The compact and modular design of the ProScan™ III system is capable of controlling up to 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now available making the unit both Windows and Mac compatible. Four programmable TTL inputs and outputs allow the unit peripherals or external cameras to be controlled via TTL. The advanced internal software allows for simple control of all accessories via Prior's new Interactive Control Center (ICC) Joystick, RS232 or USB, and a SDK is supplied for easy integration into third party software. Access to acceleration, speed and even drive current is also made available for more advanced users to allow total customization of the unit. ProScan™ III provides a modular approach to minimize the footprint of the controller.The cubic design provides stylish looks with a footprint of only 177x177mm. The base unit is designed to accommodate a three axis system, e.g., a stage and focus. Additional functionality can be added to the unit via modular sections which allow for easy expansion. The ancillary box (as shown in the image to the right) accommodates any extra functionality required, e.g., three filter wheels and three shutters. Accessories can be controlled in either the main cube or the ancillary boxes, providing a system which is totally configurable. ProScan™ III can be expanded horizontally to accommodate increased functionality, easing the pressure on the limited space in modern labs.
Description
The ProScan™ III Controller can control: - One ProScan stage and focus - Four TTL input and outputs - Supports Interactive Control Center (ICC) - 2 x RS232 ports The compact and modular design of the ProScan™ III system is capable of controlling up to 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now available making the unit both Windows and Mac compatible. Four programmable TTL inputs and outputs allow the unit peripherals or external cameras to be controlled via TTL. The advanced internal software allows for simple control of all accessories via Prior's new Interactive Control Center (ICC) Joystick, RS232 or USB, and a SDK is supplied for easy integration into third party software. Access to acceleration, speed and even drive current is also made available for more advanced users to allow total customization of the unit. ProScan™ III provides a modular approach to minimize the footprint of the controller.The cubic design provides stylish looks with a footprint of only 177x177mm. The base unit is designed to accommodate a three axis system, e.g., a stage and focus. Additional functionality can be added to the unit via modular sections which allow for easy expansion. The ancillary box (as shown in the image to the right) accommodates any extra functionality required, e.g., three filter wheels and three shutters. Accessories can be controlled in either the main cube or the ancillary boxes, providing a system which is totally configurable. ProScan™ III can be expanded horizontally to accommodate increased functionality, easing the pressure on the limited space in modern labs.

Suppliers

Company
Product
Description
Supplier Links
ProScan™III Controller - H31 - Prior Scientific, Inc.
Rockland, MA, USA
ProScan™III Controller
H31
ProScan™III Controller H31
The ProScan™ III Controller can control: - One ProScan stage and focus - Four TTL input and outputs - Supports Interactive Control Center (ICC) - 2 x RS232 ports The compact and modular design of the ProScan™ III system is capable of controlling up to 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now available making the unit both Windows and Mac compatible. Four programmable TTL inputs and outputs allow the unit peripherals or external cameras to be controlled via TTL. The advanced internal software allows for simple control of all accessories via Prior's new Interactive Control Center (ICC) Joystick, RS232 or USB, and a SDK is supplied for easy integration into third party software. Access to acceleration, speed and even drive current is also made available for more advanced users to allow total customization of the unit. ProScan™ III provides a modular approach to minimize the footprint of the controller.The cubic design provides stylish looks with a footprint of only 177x177mm. The base unit is designed to accommodate a three axis system, e.g., a stage and focus. Additional functionality can be added to the unit via modular sections which allow for easy expansion. The ancillary box (as shown in the image to the right) accommodates any extra functionality required, e.g., three filter wheels and three shutters. Accessories can be controlled in either the main cube or the ancillary boxes, providing a system which is totally configurable. ProScan™ III can be expanded horizontally to accommodate increased functionality, easing the pressure on the limited space in modern labs.

The ProScan™ III Controller can control:
- One ProScan stage and focus
- Four TTL input and outputs
- Supports Interactive Control Center (ICC)
- 2 x RS232 ports
The compact and modular design of the ProScan™ III system is capable of controlling up to 16 individual stepper motor axes including; a motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now available making the unit both Windows and Mac compatible. Four programmable TTL inputs and outputs allow the unit peripherals or external cameras to be controlled via TTL. The advanced internal software allows for simple control of all accessories via Prior's new Interactive Control Center (ICC) Joystick, RS232 or USB, and a SDK is supplied for easy integration into third party software. Access to acceleration, speed and even drive current is also made available for more advanced users to allow total customization of the unit.
ProScan™ III provides a modular approach to minimize the footprint of the controller.The cubic design provides stylish looks with a footprint of only 177x177mm. The base unit is designed to accommodate a three axis system, e.g., a stage and focus. Additional functionality can be added to the unit via modular sections which allow for easy expansion. The ancillary box (as shown in the image to the right) accommodates any extra functionality required, e.g., three filter wheels and three shutters.
Accessories can be controlled in either the main cube or the ancillary boxes, providing a system which is totally configurable. ProScan™ III can be expanded horizontally to accommodate increased functionality, easing the pressure on the limited space in modern labs.

Supplier's Site

Technical Specifications

  Prior Scientific, Inc.
Product Category Motion Controllers
Product Number H31
Product Name ProScan™III Controller
Product Multi-Axis
Axes 16.0
Motor / System Bipolar
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCDPTH0050 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 24 volts
Phase   Three Phase
View Details
Single-Axis Motion Controller - SGD7S-1R9DM0B000F50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Setup Computer
Configuration Panel Mount
View Details