Nova Plumbing Technologies Datasheets for Mixing Valves

Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more

Product Name Notes
PART NO 45002000MXC Description 3/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
PART NO 45003200MXG Description 1 1/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
PART NO 46002000MXC Description 3/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
PART NO 46002500MXE Description 1" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
PART NO 46003200MXG Description 1 1/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS