NOVA PLUMBING TECHNOLOGIES
46002500MXE -- 1" 3-WAY MIXING VALVE, NPT
Nova Plumbing Technologies
1" 3-Way Mixing Valve, NPT
46002500MXE
Description
PART NO
46002500MXE
Description
1" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
46002500MXE
Description
1" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
46002500MXE
Description
1" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | 46002500MXE |
| Description | 1" 3-Way Mixing Valve, NPT |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
46002500MXE |
|
Product Name
|
1" 3-Way Mixing Valve, NPT |
|
Valve Type
|
Mixing
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve; Metering; Flow Control Valves
Valve Size
0.38 inch (9.52 mm)
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.46 inch (88.00 mm)
View Details