NOVA PLUMBING TECHNOLOGIES
46003200MXG -- 1 1/4" 3-WAY MIXING VALVE, NPT
Nova Plumbing Technologies
1 1/4" 3-Way Mixing Valve, NPT
46003200MXG
Description
PART NO
46003200MXG
Description
1 1/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
46003200MXG
Description
1 1/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
46003200MXG
Description
1 1/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | 46003200MXG |
| Description | 1 1/4" 3-Way Mixing Valve, NPT |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
46003200MXG |
|
Product Name
|
1 1/4" 3-Way Mixing Valve, NPT |
|
Valve Type
|
Mixing
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Valve Size
3.15 inch (80.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.62 inch (15.87 mm)
View Details