NOVA PLUMBING TECHNOLOGIES
46002000MXC -- 3/4" 3-WAY MIXING VALVE, NPT
Nova Plumbing Technologies
3/4" 3-Way Mixing Valve, NPT
46002000MXC
Description
PART NO
46002000MXC
Description
3/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
46002000MXC
Description
3/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
46002000MXC
Description
3/4" 3-Way Mixing Valve, NPT
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | 46002000MXC |
| Description | 3/4" 3-Way Mixing Valve, NPT |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
46002000MXC |
|
Product Name
|
3/4" 3-Way Mixing Valve, NPT |
|
Valve Type
|
Mixing
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Valve Size
4.92 inch (125.00 mm)
Actuation
Manual
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
Connection Description
Threaded; Compression
View Details
Valve Type
Thermostatic Expansion
Media
N/A
Valve Size
0.25 inch (6.35 mm)
View Details