Haskel International LLC Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes...
3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in...
4-way ball valves utilize a double-ported ball for crossover of two flows. The 90⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a...
5-way ball valves direct media flow from a single bottom inlet to one of four separate lines. The 360⁰ quarter-turn design allows for continuous on-line service.
For use in high-pressure fluid and gas systems to pressures up to 100,000 psi (6,900 bar).
Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments.
Space-saving valves eliminate the need for large complicated multi-valve systems.