Haskel International LLC Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes... | |
| 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in... | |
| 4-way ball valves utilize a double-ported ball for crossover of two flows. The 90⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a... | |
| 5-way ball valves direct media flow from a single bottom inlet to one of four separate lines. The 360⁰ quarter-turn design allows for continuous on-line service. | |
| Ball Check Valves are ideal when leak tight shut-off is not necessary. This valve uses no elastomers and employs a metal to metal seal. The temperature range for the Ball... | |
| Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423° to +1200°F (-253° to +648°C). | |
| Featuring a repeatable pressure release design for pressures up to 20,000 psi (1,380 bar). | |
| For use in high-pressure fluid and gas systems to pressures up to 100,000 psi (6,900 bar). | |
| Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments. | |
| Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423° to +1200°F (-253° to +648°C). 1/8″ to 1″ ANPT pipe. | |
| Space-saving valves eliminate the need for large complicated multi-valve systems. | |
| The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours... |