Haskel International LLC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes... | |
| 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in... | |
| 4-way ball valves utilize a double-ported ball for crossover of two flows. The 90⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a... | |
| 5-way ball valves direct media flow from a single bottom inlet to one of four separate lines. The 360⁰ quarter-turn design allows for continuous on-line service. | |
| Ball Check Valves are ideal when leak tight shut-off is not necessary. This valve uses no elastomers and employs a metal to metal seal. The temperature range for the Ball... | |
| Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423° to +1200°F (-253° to +648°C). | |
| Featuring a repeatable pressure release design for pressures up to 20,000 psi (1,380 bar). | |
| For use in high-pressure fluid and gas systems to pressures up to 100,000 psi (6,900 bar). | |
| Long-life, maintenance free valves meet performance, safety and reliability expectations in the deepest water and the harshest offshore environments. | |
| Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423° to +1200°F (-253° to +648°C). 1/8″ to 1″ ANPT pipe. | |
| Space-saving valves eliminate the need for large complicated multi-valve systems. | |
| The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours... |