Haskel International LLC Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423° to +1200°F (-253° to +648°C). | |
| Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423° to +1200°F (-253° to +648°C). 1/8″ to 1″ ANPT pipe. | |
| The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours... |