DynaQuip Controls Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our... | |
| Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress... | |
| A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security... | |
| DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking... | |
| DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque... | |
| DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our... | |
| DynaQuip safety exhaust ball valves automatically and continuously vent residual air on the down-stream side when the valve is turned off (closed). Lockout handle can be padlocked only in this... | |
| For Potable Water Applications (NSF61g) 600 PSI CWP Full Port 1/2" - 2" VMG Series valves are certified NSF61g to meets current No-Lead Laws CA 1953 and VT S152 as... | |
| Hexagon-shaped body for easy installation Corrosion-resistant phosphate coating Bottom-loaded stem Spring-loaded, adjustable stem packing Separate packing nut allows handle removal during valve service Reinforced PTFE seats reduce seat distortion Chrome-plated,... | |
| Maximum strength durability and maintenance-free operation all in one package! Industrial two-piece bronze valves are precision machined and designed to last longer than lightweight imports. | |
| Maximum strength, durability, and maintenance-free operation all in one tough little package. Industrial two-piece, forged brass valves are precision machined and designed to outlast lightweight imports. Many options available including... | |
| Soft Seat Series GTD: Elasticity of the seat and fluid pressure assures perfect "bubble-tight" sealing. Metal Seat Series MTD: This version offers very high sealing capability with an unusually low... | |
| The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out... | |
| The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications,... | |
| The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port... | |
| The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style... | |
| The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our... | |
| The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is... | |
| The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These... | |
| The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is... | |
| The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. | |
| The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general... | |
| The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. | |
| The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These... | |
| The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general... | |
| The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our... | |
| The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design... | |
| The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. | |
| The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design... | |
| The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and... | |
| The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow... | |
| The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow... | |
| The perfect choice for intermediate pressure hydraulic and industrial applications. Valves are full port, heavy-duty, two-piece bar stock construction with phosphate coated bodies and NPT threaded or SAE O-ring Boss... | |
| The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical... | |
| The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes... | |
| The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and... | |
| V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for... | |
| V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211... | |
| V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features... | |
| V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps... | |
| VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and... | |
| VBE2 series ball valves are designed for hydraulic applications where maintenance is key. Three-piece investment cast steel bodies and endcaps. Available in NPT threaded or socket weld end connections. Valves... | |
| VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and... | |
| VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem... | |
| VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded... | |
| VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT... | |
| VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and... |