DynaQuip Controls Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque... | |
| DynaQuip safety exhaust ball valves automatically and continuously vent residual air on the down-stream side when the valve is turned off (closed). Lockout handle can be padlocked only in this... | |
| The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out... | |
| The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications,... | |
| The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port... | |
| The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style... | |
| The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our... | |
| The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is... | |
| The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These... | |
| The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is... | |
| The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. | |
| The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general... | |
| The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. | |
| The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These... | |
| The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our... | |
| The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design... | |
| The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. | |
| The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design... | |
| The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and... | |
| The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow... | |
| The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow... | |
| The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical... | |
| The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and... | |
| V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for... | |
| V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211... | |
| V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features... | |
| V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps... | |
| VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and... | |
| VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT... | |
| VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and... |