DynaQuip Controls Datasheets for Diverter Valves
Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more
| Product Name | Notes |
|---|---|
| The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our... | |
| The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical... | |
| VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT... |