DynaQuip Controls Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our...
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress...
A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security...
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking...
DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque...
DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our...
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications,...
The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port...
The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style...
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications.
The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These...
The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general...
The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our...