ITW Medical Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| 2.10 mm Socket Tube Port x Male Luer Lock Check Valve , .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=14.8 bar (200psi) | |
| 3mm ID tube x Male Luer Lock Diaphragm, .18 psi Cracking Pressure | |
| 3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure | |
| 4.60mm Tube Socket Port x Male Luer Lock Diaphragm Check Valve, .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=13.8 bar (200 psi) | |
| Female Luer Lock x 3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure | |
| Male Slip Luer x Female Luer Lock Check Valve, 1.5-5 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=55.2 bar (800 psi) |