ITW Medical Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
2.10 mm Socket Tube Port x Male Luer Lock Check Valve , .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=14.8 bar (200psi)
3mm ID tube x Male Luer Lock Diaphragm, .18 psi Cracking Pressure
3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure
4.60mm Tube Socket Port x Male Luer Lock Diaphragm Check Valve, .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=13.8 bar (200 psi)
Female Luer Lock x 3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure
Male Slip Luer x Female Luer Lock Check Valve, 1.5-5 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=55.2 bar (800 psi)