ITW Medical Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
| Product Name | Notes |
|---|---|
| MediPure I.V. Filter, Housing Integrity Test TM202108 and TM721 | |
| Micro-infusion Filter Pediatric Filter, Housing Integrity Test TM513 | |
| Micro-infusion Filter Pediatric Filter | |
| Transducer Protector / 17mm filter, Housing Integrity Test TM519, Water Entry Pressure Test TM515, Air Flow Rate Test TM517 | |
| Transducer Protector / 17mm filter, Housing must withstand a minimum hydrostatic pressure of 75 psi for 3 seconds, Air Flow Rate: Minimum of 1.2 Lt/min @ 1.0 psi |