Lee Spring Company Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless... | |
| When your compression spring application requires a high load in a small space, Lee Spring’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads... |
| Next >> |