Lee Spring Company Belleville Washer 500-087-1375

Description
When your compression spring application requires a high load in a small space, Lee Spring’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville Washer are often used to solve vibration, thermal expansion, relaxation and bolt creep problems. Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring Belleville Washers are passivated in accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C). Additional load flexibility can be achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other Series-Parallel: A combination of the two
Description
When your compression spring application requires a high load in a small space, Lee Spring’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville Washer are often used to solve vibration, thermal expansion, relaxation and bolt creep problems. Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring Belleville Washers are passivated in accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C). Additional load flexibility can be achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other Series-Parallel: A combination of the two

Suppliers

Company
Product
Description
Supplier Links
Belleville Washer - 500-087-1375 - Lee Spring Company
Brooklyn, NY, USA
Belleville Washer
500-087-1375
Belleville Washer 500-087-1375
When your compression spring application requires a high load in a small space, Lee Spring’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville Washer are often used to solve vibration, thermal expansion, relaxation and bolt creep problems. Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring Belleville Washers are passivated in accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C). Additional load flexibility can be achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other Series-Parallel: A combination of the two

When your compression spring application requires a high load in a small space, Lee Spring’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville Washer are often used to solve vibration, thermal expansion, relaxation and bolt creep problems.

Lee Spring Belleville Washers are manufactured from 300 Series Stainless Steel. This alloy offers good corrosion resistance for most applications. Additionally, Lee Spring Belleville Washers are passivated in accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C).
Additional load flexibility can be achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways:
Single: One washer
Parallel: All washers stacked the same way
Series: All washers stacked opposite each other
Series-Parallel: A combination of the two

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Washers
Product Number 500-087-1375
Product Name Belleville Washer
Washer Type Belleville
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.500 inch (12.700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75103 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details