Lee Spring Company REDUX Wave Spring LW 031 06 0494S

Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).
Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Suppliers

Company
Product
Description
Supplier Links
REDUX Wave Spring - LW 031 06 0494S - Lee Spring Company
Brooklyn, NY, USA
REDUX Wave Spring
LW 031 06 0494S
REDUX Wave Spring LW 031 06 0494S
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments

REDUX™ Wave Springs Now Available in Smaller Sizes.
As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges.

Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment.
Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Washers
Product Number LW 031 06 0494S
Product Name REDUX Wave Spring
Washer Type Wave
Material StainlessSteel
Finish PASSIVATE PER ASTM A967
Special Fitting Configuration Not Applicable
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Flat Washer, #6, Fibre - 3120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Nord-Lock X-Series Washers - NLX - Nord-Lock Group
Specs
Material Steel; Steel EN 1.7225
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter 0.236 to 1.063 inch (6.000 to 27.000 mm)
View Details