Lee Spring Company REDUX Wave Spring LW 063 20 0360S

Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).
Description
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Suppliers

Company
Product
Description
Supplier Links
REDUX Wave Spring - LW 063 20 0360S - Lee Spring Company
Brooklyn, NY, USA
REDUX Wave Spring
LW 063 20 0360S
REDUX Wave Spring LW 063 20 0360S
Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges. Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment. Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments

REDUX™ Wave Springs Now Available in Smaller Sizes.
As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit 1/4” and 5/16” hole diameters as well as additional designs in the 1/2”, 9/16” and 5/8” ranges.

Lee’s REDUX™ Wave Springs are designed to replace conventional round wire Compression Springs in applications requiring a tight load deflection specification in a space critical environment.
Typically, REDUX Wave Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel flat wire formed in continuous precise coils with uniform diameters and waves. They are offered in diameters from .375” (9.52 mm) to 1.25” (31.75 mm) to meet load requirements from 4 lbs (1.8 kg) to 30 lbs (13.6 kg).

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Washers
Product Number LW 063 20 0360S
Product Name REDUX Wave Spring
Washer Type Wave
Material StainlessSteel
Finish PASSIVATE PER ASTM A967
Special Fitting Configuration Not Applicable
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75162 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Flat Washer - BJ743 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Washer Type Flat or USS
Material Steel
Finish BlackOxide
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details