JiuJiang Ingiant Technology Co., Ltd. Datasheets for Slip Rings

Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more

Product Name Notes
• Separate slip rings & brushes without housing Slip rings without housing for complete integration into customer systems, individual composition possible Seperate slip rings have the following advantages: Extremely space-saving...
• Through Hole Slip Rings – DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK176-29 series large-bore through-hole slip rings feature an inner...
• Through Hole Slip Rings – DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK310-78 series extra-large-diameter hollow shaft slip rings, with an...
• Through Hole Slip Rings – DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm Inner diameter: 242mm Outer diameter:308 Number of circuits: 60...
• Through Hole Slip Rings – DHK mini inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK005-12 series mini through-hole conductive slip rings have a...
• Through Hole Slip Rings – DHK mini inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK007-58-3A series mini through-hole conductive slip rings have a...
• Through Hole Slip Rings – DHK mini inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK008-5 series through-hole conductive slip rings with an 8mm...
• Through Hole Slip Rings with aviation plug- DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK200-58 series is a large inner hole...
1 Air Tube Pneumatic Rotary Joint Slip Ring, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring, Product Description...
2 Parts Slip Ring Rotor & Stator Seperated can stably transmit power and signal, Slip Ring, Slip Ring Connector, slip ring crane, slip ring motor,slipring, slipring brush, Slipring For Robot,...
High frequency rotary joint parameters: Standard product outline drawing: DHS055-49-1S high frequency slip ring is a single channel high frequency rotary joint + electrical hybrid slip ring. High frequency slip...
High-speed rotary joint For high speed, coolant, air, dry running Designed for high-speed machine tool spindles, these high-speed dry-running rotary unions can operate with fluids (coolant, air, or minimal lubrication)...
Product drawing: DHS070 single-channel optical fiber slip ring, photoelectric slip rings, can transmit 1 optical fiber and 1~38electrical channels at the same time, an integral precision conductive slip ring with...
• DHK028-5 2 parts slip ring rotor & stator seperated Due to the limited installation size of some customers, our company has developed 2-parts slip ring for customers. The 2-parts...
• Non-Standard Large-Bore Explosion-Proof Slip Ring-DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK220F-20-10A series Large-Bore Explosion-Proof Slip Ring (220mm Inner Diameter, 20...
1.5MW Pitch control slip ring for Dongfang Turbine Co.,Ltd Thirty+N channels of 400VAC/60A, 24VDC/5A signal rings, protection level IP65 Our company is based on the needs of different wind power...
2 Passage Pneumatic + Electrical Rotary Joint ◆ Can combine to transmit power and signals ◆ Standard ports M5, can be G1/8, G1/4, G3/8, G1/2, G3/4 ◆ Specification can be...
• Through Hole Slip Rings – DHK mini inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK010-16-002 series through-hole slip ring combines 1 Ethernet channel,...
Cable Winch Collector Ring Mechanical Equipment Electric Motor Ship Slip Ring Carbon brush slip ring is a 360-degree contact rotation conduction between carbon brush and slip ring. It can be...
Collector ring for burnishing machines The collector ring for burnishing machines is a critical component in burnishing equipment, primarily functioning to enable current or signal transmission between rotating and stationary...
Core strengths integrated design: Simultaneously transmits: Power circuits: 8 channels @ 10A/26V Signal circuits: 43 channels (including LVDS differential signals and analog video) Optical channel: Single-mode fiber @ 1310/1550nm wavelength...
DHK006-4 2 Parts slip ring & Separate slip rings Slip rings without housing for complete integration in customer systems, individual assembly possible Rotor and brush holders are supplied separately for...
DHM022 series 360° unrestricted rotating capsule slip ring Out diameter:22mm Channels:6-36 optional Length:25.8mm The slip ring and brush surfaces are hard gold-plated, with Gold-gold contacts ensuring stable product performance and...
DHS025-19-1F Compact fiber optic rotary joint Main Technical Parameters: Number of Circuits: 19 Rated Current: Power: 8 circuits at 3A + 1 shielded circuit; 28VDC Signal: 9 circuits at 9A...
DHS056 Flange Slip Ring Description Accepting customization, transmitting 100/1000M Ethernet signals The DHS056 series solid shaft Ethernet slip ring has an outer diameter of 56mm and integrates 2A current, 2A...
Fiber optic slip ring parameters: Standard product outline drawing: Optoelectronic Slip Ring / Optoelectronic Rotary Joint OD 66mm 1 channel single-mode optical fiber,accept customization DHS066-39-1F Optoelectronic slip ring: Optoelectronic rotary...
Fiber optic slip ring parameters: Standard product outline drawing: Optoelectronic slip ring: Fiber optic slip ring+ electrical channels Optoelectronic slip ring DHS050-39-1F: Single fiber slip ring, optoelectronic combined rotary joint,...
Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric slip ring/2-channel optical fiber (optical fiber rotary joint) DHS082-2-30A-2F-LX Photoelectric slip ring | Dual-channel optical fiber slip ring, capable of...
Fiber optic slip ring parameters: Standard product outline drawing: DHS105-50-2F optoelectronic slip ring has an outer diameter of 105mm, combines 2 channels of single-mode optical fiber and multiple signals (1...
High Definition Slip Rings – DHS Series High definition conductive slip rings are based on high-definition multimedia interfaces and are used for rotating transmission of uncompressed audio and video signals.
Large hole diameter 190mm Explosion-proof slip ring Explosion-proof rating: Ex d IIB T4 Gb Available for custom, standard ID 3-500 mm, OD 10-800 mm Designed for explosive risk scenarios, this...
LHK110-2Y Series Hollow hydraulic rotary joint Inner diameter:110mm Out diameter:225mm Technical Parameters: Channel Number: X1 X2 Rotor Port: 8-M18x1.5 8-M18x1.5 Stator Port: M42x2 M42x2 Flow Orifice: Φ32 divided by Φ12...
Non-standard customized DHS175-65-1F Military photoelectric slip ring, photoelectric rotary joint, solid shaft, diameter 175mm, 65-channel electrical signal combination 1optical fiber, aviation plug-in interface.It is easy to install, disassemble and...
OD16mm – Miniature Slip Ring DHS016 Series DHS016 series miniature slip rings, with an outer diameter of 16mm and a 6-channel, 1A rating, are designed by Ingiant Technology for security...
Pneumatic rotary joint parameters: Standard product outline drawing: Gas-electric hybrid slip ring Pneumatic rotary joint :1channel outer diameter: 120mm DHS120-74-1Q gas-electric hybrid slip ring, 1 channel pneumatic rotary joint +...
Pneumatic rotary joint parameters: Standard product outline drawing: Gas-electric slip ring DHS086-12-1Q Gas-electric slip ring combines 1 channel pneumatic rotary joint and 12 electrical channels. Mainly used in 360-degree continuous...
Pneumatic slip ring technical parameters: Standard product outline drawing: OD 50mm series single channel gas-electric slip ring 1 in 1 out, gas + electric rotary joint, ∅4 flow hole DHS050-16-1Q...
Premium Carbon Brush Slip Rings – Powering Your Rotating Machinery Ten years of focus—going beyond durability. Our conductive slip rings break size limits,with an inner diameter of ø420mm, outer diameter...
Product drawing: DHS060-49-1F series single-channel optoelectronic slip ring, with an outer diameter of 60mm, supports single-mode and multi-mode, uses optical fiber as a data transmission carrier, is suitable for harsh...
Product drawing: 1 channel RF + 21 channels power signal combination military vehicle radar RF hybrid slip ring RF hybrid slip ring product features: -40℃~+85℃ temperature range; Automated production of...
Product drawing: 3.0 USB slip ring-DHS030 series Standard 1-3 USB signals, maximum 5 channels USB slip ring is a slip ring that transmits USB signals. USB2.0 slip rings are widely...
Product drawing: 4-channel fiber optic hybrid slip ring 4-channel optical fiber (supports single-mode/multi-mo de), combined with 1 to 27 electrical and signal channels, suitable for 360-degree unrestricted, continuous or intermittent...
Product drawing: DHS058-40-1F optoelectronic slip ring :Military grade standard, solid shaft ,diameter 58mm,1 channel fiber optic combined with 40 channels power. Transmits ordinary electrical signals and optical signals. The optical...
Product drawing: DHS100 series 8-in-8-out photoelectric combination slip ring It can transmit 8 optical fibers and 49 electrical channels at the same time. It is an integral precision conductive slip...
Product drawing: Ethernet slip ring DHS025 series, outer diameter 25mm, can integrate and transmit 5A current/2A signal/1000M Ethernet signal, with RJ45 connector plug-and-play type. Power and data transmission: secure transmission...
Product drawing: Gigabit Ethernet slip ring DHS056-23 is a solid shaft Ethernet slip ring with a diameter of 56mm. Supports 18 channels of power and 1 channel of Gigabit Ethernet.
Product drawing: Hybrid pneumatics/liquid + electrics Hybrid slip rings for simultaneous transmission of media (gas, liquid) and electrics (power, signals) Pneumatic liquid slip rings belong to the “hybrid slip rings”.
Product drawing: Hybrid slip ring pneumatics + electrics Hybrid slip rings for simultaneous transmission of media (gas) and electrics (power, signals) Pneumatic and electric hybrid slip ring is an electro-pneumatic...
Product drawing: Hybrid slip rings for simultaneous transmission of gas、optical fiber and electrics (power, signals) The gas and light combined slip ring uses pneumatic and light transmission methods respectively to...
Product drawing: Industrial bus slip ring DHS078 series, outer diameter 78mm, solid shaft structure, suitable for rotating applications requiring outer diameter ≤78mm. 1080P) transmission. The contact part adopts rare metal...
Product drawing: LHS170-2Y series 2 channels hydraulic rotary joint · 2-channel hydraulic rotary joint, can pass M5, G1/8, G1/4, G3/8, G1/2 large and small pipe diameters · And can mix...
Product drawing: Optoelectronic hybrid slip ring: 8-channel optical fiber + electrical hybrid slip ring 8-channel optical fiber (supports single-mode/multi-mo de), can transmit 8-channel optical fiber and 1~30 channels of electrical...
Product drawing: Optoelectronic slip ring with an outer diameter of 56mm Designed for simultaneous transmission of power, signal, and optical fiber Supports 1 optical fiber rotary connection + 31 power...
Product drawing: Optoelectronic slip rings :4-channel fiber optic + electrical hybrid slip ring Optoelectronic slip rings, transmit 4 optical fibers and 1 to 140 electrical channels at the same time.
Product drawing: Photoelectric combination slip ring The DHS045-43-1F series is a photoelectric combination slip ring that integrates power supply, signal and optical signal. Using optical fiber as the data transmission...
Product drawing: Pitch wind power slip ring is specially developed and designed for 1.25-5.5MW wind turbines and has ultra-high reliability. The key main materials are imported materials, and there are...
Product drawing: RF hybrid slip rings are specially developed for transmitting high-speed serial digital signals or analog signals such as high-definition signals, RF signals, and microwave signals. This series of...
Product drawing: RF slip ring – DHS088 series Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz RF slip rings are mainly used to transmit RF signals, high-definition signals, microwave signals, etc.
Product drawing: Single-channel electric-pneumatic hybrid slip ring 1 inlet and 1 outlet, 18 channels 5A DHS099-18-5A-1Q is a single-channel electric-pneumatic hybrid slip ring that can rotate 360 degrees to transmit...
Product drawing: What is a waterproof slip ring? Waterproof slip rings are specially designed for use in wet, corrosive and underwater operating environments. They are also called underwater slip rings...
Product drawing: DHS080-4-30A-1F series single-channel optoelectronic slip ring, with an outer diameter of 80mm, supports single-mode and multi-mode, uses optical fiber as a data transmission carrier, is suitable for harsh...
Product drawing: DHS085-70-4F Optoelectronic Slip Ring (Four-channel optoelectronic hybrid slip ring), capable of transmitting 4 optical fibers and 1 to 70 electrical channels at the same time, an integral precision...
Product drawing: DHS092-26-6F photoelectric slip ring can transmit 6 optical fiber and 26 electrical signal paths at the same time. It is suitable for 360-degree unrestricted, continuous or intermittent rotation,...
Product drawing: DHS165-6-1F-2S-2Y hybrid slip ring, combined with 6 electrical channels, 1 fiber optic channel, 2 signal channels, and 2 liquid channels. The optoelectronic liquid hybrid slip ring uses pneumatic,...
Product drawing: Hydraulic slip ring is a device used to transmit compressed air, cooling water, hydraulic oil, thermal oil and other fluid media between two relatively rotating pipes. It is...
Product drawing: Non-standard custom high-end precision slip ring :the rotor and stator are equipped with aviation plug, which ensures the unique connection between the interface and the equipment,and is easy...
Product drawing: Photoelectric slip ring, 1 fiber optical (supports single-mode/multi-mo de) + 25channels 2A electrical slip rings, can transmit data losslessly during 360-degree unlimited rotation. It is particularly suitable for...
Product drawing: RF rotary joint support radio frequency/high frequency/coaxial rotating transfer, it’s used in the 360° continuous rotation devices to transfer DC~40GHz high frequency signals. Apply for satellite Antenna, vehicle,...
Product drawing: Single-channel optical fiber slip ring, photoelectric slip ring, which can transmit 1 optical fiber and 1 to 35 electrical channels at the same time, is an integral precision...
Product drawing: Special customized slip rings include hollow slip rings, through-hole slip rings, winch slip rings, flexible ring contacts and special rotary connectors, etc. We can provide various high-precision conductive...
Product drawing: 4 in and 4 out, 4-way gas/gas-electric hybrid rotary joint, gas-electric hybrid slip ring, with G3/8″ And it can optionally pass through power lines, signal lines, industrial buses,...
Product drawing DHS070-36-2F optoelectronic slip ring includes 2 optical fibers and 36 electric power channels. Optical fiber single-mode and multi-mode are available. The structure is very compact, with an outer...
Standard product outline drawing: DHK035-6-2Q through hole gas-electric slip ring is a gas-electric rotary joint with an inner hole of 35 mm and a through-shaft installation. This gas-electric slip ring...
Standard product outline drawing: DHS047-65-1F (1 channel optical fiber + 65 power signals) The DHS047-65-1F series is an photoelectric slip ring that can transmit 1 optical fiber and 1 to...
Standard product outline drawing: DHS073-32-4F 4 channels optoelectronic slip ring | 4 channels optoelectronic hybrid slip ring, which can transmit 4 optical fibers and 1 to 72 electrical channels at...
Standard product outline drawing: DHS080 Series Rfslip ring RF/Coaxial/Waveguide Rotary Joint DHS080 series RF slip rings are products specially developed to meet the transmission of high-speed serial digital signals or...
Standard product outline drawing: DHS080-38-8F series 8-channel optical fiber/photoelectric slip ring (photoelectric rotary joint) DHS080-38-8F series 8-in and 8-out photoelectric slip ring | photoelectric rotary joint, which can transmit 8...
Standard product outline drawing: DHS110F-38-4F photoelectric slip ring is a combination of 4-channel fiber optic rotary joint and 38-channel electrical slip ring, with an outer diameter of 110 mm, the...
Standard product outline drawing: DHS200-47 series aviation plug slip ring DHS200-47 is a slip ring with aviation plugs on both the rotor and stator, which is convenient for loading, unloading,...
Standard product outline drawing: Ethernet slip ring – DHS series Accept customization, transmit 100/1000M Ethernet signal Ethernet slip ring DHS032-21 series, outer diameter 25mm, can integrate transmission of 20A、8A current/2A...
Standard product outline drawing: Ethernet slip ring – DHS solid shaft series Accept customization, transmit 100/1000M Ethernet signal DHS055-46 series Solid shaft Ethernet slip ring, outer diameter 55mm, can integrate...
Standard product outline drawing: Ethernet slip ring – DHS066 series Accept customization, transmit 100/1000M Ethernet signal DHS066-37 Ethernet slip ring is specially designed for 250MHZ signal transmission. It can be...
Standard product outline drawing: Ethernet slip ring – Gigabit Ethernet Slip Rings series Accept customization, transmit 100/1000M Ethernet signal Ethernet slip ring DHS060-65, with an outer diameter of 60mm, can...
Standard product outline drawing: Ethernet Slip Ring – Micro Solid Shaft Slip Ring Series Accepting customization, transmitting 100/1000M Ethernet signals DHS030-24-002 series Ethernet slip ring out diameter 30mm designed specifically...
Standard product outline drawing: Ethernet slip ring DHK065-42 series DHK065-42 series has a through hole of 65mm and is suitable for rotary applications with a through hole ≤ 65mm. The...
Standard product outline drawing: Ethernet Slip Rings – DHS086 Series Available for Custom, Run 100/1000M Ethernet Signal DHS086-41 Ethernet slip ring out diameter 86mm ,are specially designed for 1000M base...
Standard product outline drawing: Ethernet Slip Rings – Gigabit Ethernet Slip Ring Series DHS080-40 Series Gigabit Ethernet Slip Ring · 2 channel 1000M Ethernet + 4 channels 20A power and...
Standard product outline drawing: Fiber optic slip ring Fiber optic slip ring for maximum data rates. Light waves are the fastest and lowest-loss form of data transmission available. The international...
Standard product outline drawing: Gas-electric slip ring Customized Gas-Electric Hybrid Slip Ring Hybrid slip rings for simultaneous transmission of media gas and electrics (power, signals) DHS150-34-1Q gas-electric slip ring, with...
Standard product outline drawing: Gas-electric slip ring: through hole, 60mm diameter,4 channels pneumatic rotary joint DHK060-30-4Q gas-electric slip ring, 4-way gas + electric integrated specifications. The gas-electric slip ring can...
Standard product outline drawing: Gigabit Ethernet Slip Ring DHK050-46 Series DHK050-46 series with through hole 50mm, OD 120mm, suitable for rotating application which requires a through hole ≤50mm, standard model...
Standard product outline drawing: High power and high current slip ring – DHK series Maximum custom current 1000A, custom voltage 6000V DHK050-4-150A-002 high current slip ring is designed for transmitting...
Standard product outline drawing: High-end equipment slip ring: stator end connection aviation plug DHS045-18-002 High-end equipment slip ring inner diameter 45mm, 19 electrical channels , stator end with aviation plug.
Standard product outline drawing: Industrial bus slip ring: DHS022 miniature slip ring series DHS022-22-003 industrial bus slip ring, outer diameter 22mm, suitable for rotation applications requiring outer diameter ≤ 22mm.
Standard product outline drawing: Micro slip ring – OD 17mm DHS017-20-002 Micro slip ring, OD 17mm, overall length 36mm, 20 channels. The precious metal brush wire and gold-to-gold contact technology...
Standard product outline drawing: Military aviation plug optoelectronic slip ring DHS090-60-1F is a optoelectronic slip ring with aviation plugs on both the rotor and stator, outer diameter 90mm, supports single...
Standard product outline drawing: Optoelectronic slip ring Optoelectronic rotary joint DH90E-10F-D87-L206.5 -001 series is a photoelectric slip ring with an outer diameter of 87mm Designed for simultaneous transmission of power,...
Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS099 DHS099-16-2F series photoelectric rotary joint, with 2 channels of optical fiber, 16 channels of circuit, outer diameter 99mm,...
Standard product outline drawing: Photoelectric Slip Ring /Photoelectric Rotary Joint /Dual-channel Fiber Optic Slip Ring DHS055-28-2F-002 Photoelectric Slip Ring | Dual-channel Fiber Optic Slip Ring, Outer diameter 55mm capable of...
Standard product outline drawing: Photoelectric slip ring Photoelectric rotary joint DHK040-76-1F series single-channel photoelectric slip ring, outer diameter 40mm, supports single mode and multi-mode, uses optical fiber as data transmission...
Standard product outline drawing: Photoelectric slip ring Photoelectric rotary joint DHS075-2-50A-1F series single-channel photoelectric slip ring, outer diameter 75mm, 2-channel 50A power supply, supports single mode and multi-mode, uses optical...
Standard product outline drawing: Photoelectric Slip Ring Photoelectric Rotary Joint DHS055-20-2F Photoelectric slip ring, with 2 channels of optical fiber, 20 channels of circuit, outer diameter 55mm, supports single mode...
Standard product outline drawing: Photoelectric slip ring/ 6-channel fiber optic DHS075-36-6F can transmit 6 optical fibers and 36 electrical channels at the same time. It is an integral precision conductive...
Standard product outline drawing: Photoelectric Slip Ring/ Photoelectric Rotary Joint 2 channels optical fiber combination electric slip ring, supports customization DHS055-11-2F Photoelectric slip ring, with 2 channels optical fiber, 11...
Standard product outline drawing: Photoelectric slip ring: 1 fiber optic (supports single mode/multimode) + 42 electrical channels Wavelength: 1310nm; DHS058-42-1F Photoelectric Slip Ring: Single-channel fiber optic slip ring, photoelectric rotary...
Standard product outline drawing: Pneumatic electrical slip rings:1 Passage Pneumatic + Electrical slip ring Pneumatic electrical slip rings are devices that allow the transmission of electrical signals and power while...
Standard product outline drawing: Pneumatic rotary joint parameters: Number of channels: 1 channel Flow hole: ∅8 Joint trachea: ∅10 Connecting thread: G1/4 Medium: Compressed air Maximum pressure: 1Mpa Gas electrical...
Standard product outline drawing: RF Slip Ring – DHS074 Series Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS074-46-6S RF Slip Ring supports 6 channels of radio frequency signals, and can...
Standard product outline drawing: RF Slip Ring – Three-channel coaxial rotary joint Highly customized requirements, Frequency Range: 2.2-6GHz, 1.7-4GHz DHS090-72-3S RF slip ring combination three-channel coaxial rotary joint and 72...
Standard product outline drawing: RF slip ring –5 channels RF rotary joint + electric combination slip ring Available for Custom, DC-4.5, DC-18, 14-14.5 Frequency Rate(GHz) DHS120-120-5S RF slip ring, 5-channel...
Standard product outline drawing: RF Slip Rings :2 channels RF rotary joint + electric combination slip ring Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS110-22-2S RF slip ring is also...
Standard product outline drawing: Separate slip rings & brushes without housing Slip rings without housing for complete integration into customer systems, individual composition possible DHK060-10-002 Seperate slip rings are available...
Standard product outline drawing: Special customized photoelectric-hydrau lic combination slip ring Diameter 150mm, 71 electrical channels, 8 optical fiber channels, 2 hydraulic channels Special customized combination slip rings need to...
Standard product outline drawing: USB slip ring – USB 3.0 slip ring series Standard 1-3 channels USB signal, maximum 5 channels DHK025-33 USB 3.0 slip ring with standard hole diameter...
Standard product outline drawing: DHS038-50-1F-002 series single-channel optoelectronic slip ring, with an outer diameter of 38mm, supports single-mode and multi-mode, It can transmit 1 optical fiber and 50 electrical channels...
Standard product outline drawing: DHS082-8-2F Optoelectronic slip ring | Dual-channel optical fiber slip ring, which can transmit 2 optical fibers and 1 to 72 electrical channels at the same time,...
Standard product outline drawing: DHS120-22-1F Photoelectric Slip Ring | Photoelectric Rotary Joint, out diameter 120mm,can transmit 1 optical fiber and 22 electrical channels at the same time, an integral precision...
Standard product outline drawing: DHS130 series 5-channel fiber optic/photoelectric slip ring The DHS130 series of 5-input and 5-out photoelectric combination slip rings can transmit 5 optical fibers and 1 to...
Standard product outline drawing: Fiber optic slip ring parameters: DHS058-2-30A-1F Photoelectric slip ring combine with single channel fiber optical rotary joint and 2 channels 30A/channel slip ring by the OD58...
Standard product outline drawing: Optoelectronic slip ring can transmit 1 optical fiber and 1~54 electrical channels at the same time. It is an integral precision conductive slip ring with an...
Technical parameters of high-definition video rotary joints: HD video slip ring High-definition video rotary joints DHS056-48-1S series HD video slip ring / HD video rotary joint, HD-SDI electrical slip ring,...
What is a military slip ring? Military slip rings and military rotary connectors are widely used in the military and defense fields. Slip rings first appeared in the military field,...
All of the above can be customized except (Insulation resistance. Insulation strength. Dynamic resistance variation), if there is no suitable standard products, can be customized according to your requirements Innovative...
All of the above can be customized except (Insulation resistance. Insulation strength. Dynamic resistance variation), if there is no suitable standard products, can be customized according to your requirements Product...
Application Filed Ingiant FHS series slip rings are widely used in wind power industry.The function of slip rings in wind turbines In a wind turbine, the primary function of the...
Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine,...
Application Filed Ingiant slip rings are widely applied high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machines fields, industrial machining center, rotary table,...
As a core conductive component tailor-made for extreme environments and high-precision scenarios, the DHS078-1-500A precision conductive slip ring stands out as an ideal choice for industrial automation, low-temperature engineering and...
Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal...
Capsule Slip Rings – DHM Series Available for Custom, Standard OD 6.5-25 mm Ingiant offers a wide range of capsule slip rings in various sizes, featuring maintenance-free operation, gold contacts,...
Carbon brush slip rings are key components in rotating equipment designed for the continuous transmission of energy and signals, primarily composed of carbon brushes and slip rings (collecting rings). Carbon...
Carbon brush slip rings are key components in rotating equipment used for continuously transmitting energy and signals, primarily composed of carbon brushes and slip rings (collecting rings), and widely applied...
CBDHK025-6S carbon brush slip ring is a perfect alternative to LTN’s similar carbon brush slip rings. This product is completely matched with the same model product of LTN in terms...
Compact High-Voltage Slip Ring Tailored for Ignition Systems, Empowering Rotating High-Energy Transmission Scenarios Compact high-voltage slip ring precision-developed for pulse ignition applications. Focusing on the core demand of high-energy triggering...
Core Specifications Model Definition: DHK = Through-bore Slip Ring; 070 = 70mm central bore diameter; 53 = 53 independent conductive circuits Dimensions & Weight: 70mm central bore diameter; standard outer...
Customizable rotary joints for CNC machine tool processing centers High speed vacuum pneumatic rotary joints
Customized Slip Ring For LED Display Screen, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description...
DC Motor Brush Holder Double-Hole Carbon Brush Holder for Industrial DC Motors This heavy-duty DC motor brush holder delivers stable performance and long service life, serving as a premium replacement...
Description The carbon brush slip ring system is an important device for achieving stable transmission of energy and signals of rotating equipment. It consists of two parts: carbon brushes and...
Description The turret rotary base joint is usually installed at the connection between the turret and the vehicle body, at the rotation center of the turret. It is mainly composed...
Description The wind turbine pitch slip ring is specially developed and designed for 1.25-4MW wind turbines, and is also specially designed to adapt to China's wind power generation system, with...
DHK012 Through Bore Slip Ring Product Description DHK012-Ⅰ series through hole slip rings, Inner hole 12.7mm, outer diameter 35mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm,...
DHK012-Ⅱ Through Bore Slip Ring Product Description DHK012-Ⅱ series through hole slip rings, Inner hole 12.7mm, outer diameter 60mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm,...
DHK025 Through Bore Slip Ring Description Ingiant IG-DHK025 Series outer diameter 78mm and inner hole diameter 25.4mm,12 rings power passage each of 2A.it is constructed of a gold-plated ring and...
DHK038 Through Bore Slip Ring Product Description DHK038 series through hole slip rings, Inner hole 38.1mm, outer diameter 99mm, suitable for rotating electro mechanical systems with a diameter less than...
DHK050 Through Bore Slip Ring Description Ingiant DHK050 Series outer diameter 120mm and inner hole diameter 50mm,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power...
DHK050-5-200A Series High Current Through Bore Slip Ring Description Ingiant DHK050-5-200A series high current through bore slip ring outer diameter 50mm ,5 electrical terminal and transmit 200A high current ,fully...
DHK060 Through Bore Slip Ring Description Ingiant IG-DHK060 Series outer diameter 130mm and inner hole diameter 60mm,6-108 rings channels each of 2A.5A,10A,15A,20A .it is constructed of a gold-plated ring and...
DHK070 Through Bore Slip Ring Description Ingiant DHK070 Series outer diameter 145mm and inner hole diameter 70mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power...
DHK080 Through Bore Slip Ring Description Ingiant DHK080 Series outer diameter 145mm and inner hole diameter 80mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power...
DHK090 Through Bore Slip Ring Description Ingiant DHK090 Series outer diameter 165mm and inner hole diameter 90mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power...
DHK100 Through Bore Slip Ring Description Ingiant DHK100 Series outer diameter 190mm and inner hole diameter 100mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power...
DHS012 -18 Micro Flange Slip Ring Description Ingiant DHS012 Series outer diameter 12mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can...
DHS012 Micro Flange Slip Ring Description Ingiant DHS012 Series outer diameter 12mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS013 -50 Micro Flange Slip Ring Description Ingiant DHS013 Series outer diameter 13mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can...
DHS016 -6 Micro Flange Slip Ring Description Ingiant DHS016 Series outer diameter 16mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can...
DHS019 Micro Flange Slip Ring Description Ingiant DHS019 Series outer diameter 19mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS020 Micro Flange Slip Ring Description Ingiant DHS020 Series outer diameter 20mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS022 Micro Flange Slip Ring Description Ingiant DHS022 Series outer diameter 22mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS025 Micro Flange Slip Ring Description Ingiant DHS025 Series outer diameter 25mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS030 Micro Flange Slip Ring Description Ingiant DHS030 Series outer diameter 30 mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can...
DHS039 Micro Flange Slip Ring Description Ingiant DHS039 Series outer diameter 39mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize...
DHS045-37 Solid Shaft Flange Slip Ring Description Ingiant DHS045-37 Series outer diameter 45mm ,it consists of 37 channels included power signal (10A 48V/2 rings,5A 48V/2 rings ,3A 28V/2 rings,1.5A 28V/...
DHS050 Flange Slip Ring Description Ingiant DHS050 Series outer diameter 50mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the...
DHS056 Flange Slip Ring Description Ingiant DHS056 Series outer diameter 56mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the...
DHS060-1-1000A Series High Current Slip Ring Description Ingiant DHS060-1-1000A series high current through bore slip ring outer diameter 60mm ,1 electrical terminal and transmit 1000A high current ,fully enclosed structure,...
DHS065-4-2Q Series Pneumatic-Electrical Slip Ring Description Ingiant DHS065-4-2Q series pneumatic electrical slip ring outer diameter 065mm ,it consists of 4 channels ,2A of each circuit ,housing material aluminum alloy ,working...
DHS075 Flange Slip Ring Description Ingiant DHS075 Series outer diameter 75mm ,it consists of 1-96 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the...
DHS099-24-1Q Series Pneumatic-Electrical Slip Ring Description Ingiant DHS099-24-1Q series pneumatic electrical slip ring outer diameter 99mm ,it consists of 24 channels ,2A of each circuit ,housing material aluminum alloy ,working...
DHS100-18-4F Series Fiber -Electrical Slip Ring Description Ingiant DHS100-18-4F series fiber electrical slip ring outer diameter 100mm ,18 power signal and 4 fiber optic signal ,rated current 15A for power...
DHS110-42 Series Fiber Optic-Electrical Slip Ring Description Ingiant DHS110-42 series optical fiber hybrid slip ring outer diameter 110mm,it consists of 42 channels included 4 rings for 25A,4 rings for 20A,30...
DHS135-53-2Q Series Pneumatic-Electrical Slip Ring Description Ingiant DHS135-53-2Q series pneumatic electrical slip ring outer diameter 135 mm ,it consists of 53 channels ,2A of 5 circuit ,housing material aluminum alloy...
DHS140-36-2F Series Fiber Optic-Electrical Slip Ring Description Ingiant DHS140-36-2F series fiber electrical hybrid slip ring outer diameter 140mm ,36 power signal and 2 fiber optic signal ,rated current 15A -3...
DHS140-45-1Q Series Pneumatic-Electrical Slip Ring Description Ingiant DHS140-45-1Q series pneumatic electrical slip ring outer diameter 140mm ,it consists of 45 channels ,10A of each circuit ,housing material aluminum alloy ,working...
DHS150 Flange Slip Ring Description Ingiant DHS150 Series outer diameter 150mm ,it consists of 1-96 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the...
DHS225-38-2Y-1F Series Hydraulic -Fiber Optic Combined Slip Ring Description Ingiant DHS225-38-2Y-1F series hydraulic-fiber optic combined slip ring outer diameter 225 mm ,it consists of 38 channels included extract 2 way...
Encoder Slip Rings: Reliable Signal & Power Transmission for Rotating Systems Our 65mm outer diameter encoder slip ring is engineered to deliver uninterrupted, high-fidelity transmission of both encoder signals and...
Factory directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable...
Fiber Optic Slip Ring Parameters: Standard product oueline drawing: OD 36mm series photoelectric slip ring (optical fiber rotary joint) DHS036-53-1F Single channel photoelectric slip ring, Outer diameter 36mm, supports single...
Fiber optic slip ring parameters: Standard product outline drawing: Photoelectric rotary joint Photoelectric slip ring FORJ DHS069 DHS069-2-30A-3F series photoelectric rotary joint, with 3 channels of optical fiber, 2 channels...
Gas slip ring parameters: Standard product outline drawing: DHS065-28-1Q Gas electric slip ring has an outer diameter of 65mm, integrates 4 channels of 5A (Peak value 15A) power ring, 24...
Good Quality Electrical Slip Ring Combined With Rf Rotary Joint – Ingiant IP65 Customized Through Hole Slip Ring – Ingiant, High Amp Slip Ring, pancake slipring, shaft grounding slip ring,...
Good Quality Slip Ring Flange – Ingiant Non-Magnetic Slip Ring For Aircraft – Ingiant, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And...
High Speed Pneumatic Rotary Joint This series high speed rotary joint is made of stainless steel, widely used for pneumatic punch press clutch. It supports various media including air, oil,...
HS-1F Series Fiber Optic Rotary Joint Description Ingiant HS-1F Series fiber length 1.1m ,Bandwidth±100nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long...
HS-1F-002 Series Fiber Optic Rotary Joint Description Ingiant HS-1F Series fiber length 1.1m ,Bandwidth±50nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long...
HS-NF Series Fiber Optic Rotary Joint Description Ingiant HS-NF-004 Series fiber length 1.1m ,Bandwidth±50nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long...
HS-NF-001 Series Fiber Optic Rotary Joint Description Ingiant HS-NF Series fiber bandwidth±500nm ,wavelength range 850~1550nm,fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long...
HS-NF-002 Series Fiber Optic Rotary Joint Description Ingiant HS-NF-002 series bandwidth±50nm ,wavelength range 800~1550nm ,max speed 2000rpm .fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be...
HS-NF-003 Series Fiber Optic Rotary Joint Description Ingiant HS-NF-003 Series fiber length 1.1m ,bandwidth±60nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long...
Ingiant 12mm Through Bore Slip Ring For Automation Machines, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard...
Ingiant 16mm through bore slip ring for automation machines1, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our...
Ingiant 17 channels Fiber Optical Slip Ring For Hd Network Monitoring Systems, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For...
Ingiant 25mm Through Bore Slip Ring For Turntable, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed...
Ingiant 25mm Through Hole Slip Ring For Turntable, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product...
Ingiant 38mm Through Hole Slip Ring For Packaging Machine, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard...
Ingiant 60mm 2A~50A through bore slip ring for construction machinery, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification...
Ingiant 60mm Through Bore Slip Ring For Construction Machinery, current collector, High Amp Slip Ring, rotating contacts, Slip Ring, slipring, slipring brush, Specification Standard Product Outline Drawing Application Filed Our...
Ingiant 70mm Through Bore Slip Ring For Industrial Machines, Slip Ring, Slip Ring Connector, slip ring crane, slipring, slipring cable reel, slipring motor, Specification Standard Product Outline Drawing Application Filed...
Ingiant 70mm13 channels Through Bore Slip Ring For Industrial Machines, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification...
Ingiant 80mm 40A Through Hole Slip Ring For EV Charger, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Product...
Ingiant 80mm solid shaft slip ring for engineering machinery, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Outline Drawing of The Item Application Filed...
Ingiant 80mm Through Hole Slip Ring For EV Charger, High Amp Slip Ring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Product Description Ingiant is a...
Ingiant 90mm through hole slip ring is normally used for cable reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For...
Ingiant 90mm Through Hole Standard Slip Ring, Electrical Slip Ring, Slip Ring, Slip Ring For Crane, Slipring For Robot.Through Hole Slip Ring, Product Description Ingiant is a professional slip ring...
Ingiant Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material...
Ingiant Compact Size Customized Slip Ring, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Product Description Ingiant compact size...
Ingiant Customized compact Size Slip Ring
Ingiant Customized Fiber Optic Slip Ring For Antennas, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering...
Ingiant DHK012-12-10A IP51 slip ring for lifting equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring...
Ingiant DHK012-12-10A through bore slip ring for capping machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification...
Ingiant DHK012-12-10A through bore slip ring for measurement machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification...
Ingiant DHK012-12-10A through hole slip ring for turntable, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard...
Ingiant DHK012F-10-1Q IP65 Customized Through Hole Slip Ring, Electric Swivel Slip Ring、Hdmi Slip Ring、High Power Slipring、Hollow Shaft Slipring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Profinet Slip Ring、Slip Ring、Slip Ring...
Ingiant DHK0145-21Customized Thin Wall Through Hole Slip Ring, Custom slip ring, Slip Ring, slip ring desin, slip ring for Communication Devices, slip ring for radar, slipring, Product Description Due to...
Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description...
Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring...
Ingiant DHK100-58 Through Bore Slip Ring For rotary index tables, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Specification Standard Product...
Ingiant DHK190-50 is a high-performance large-bore through-hole slip ring engineered for reliable power and signal transmission in rotating systems. With a 190mm inner diameter and 300mm outer diameter, it features...
Ingiant DHK350-3-15A Through Bore Slip Ring For Industrial Machines, Conductive Slip Ring,Slip Ring,Slipring For Robot,Automobile Slip Ring,Slip Ring Connector,Slip Ring Collectors, Specification Standard Product Outline Drawing Application Filed • Exhibit/display...
Ingiant DHS025-13 Through Bore Slip Ring For Remote Operated Vehicales, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification...
Ingiant DHS025-13slip ring for camera technology, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For ,...
Ingiant DHS030-25 Through Bore Slip Ring 30mm For Video Systems, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification...
Ingiant DHS034-1-10A Solid Shaft Slip Ring For Remote Operated Vehicales, Conductive Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring Rotary Joint, Slip Ring Rotating Connector, Specification Product...
Ingiant DHS035-2Q Pneumatic Slip Ring For Crane, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline...
Ingiant DHS048-14 USB2.0 Interface Slip Ring Manufacturer, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Rotary Joint, slipring, Slipring For Robot, Product Description USB slip ring is...
Ingiant DHS118-20 Solid Shaft Slip Ring For Industrial Machines, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Specification Application...
Ingiant Ethernet Profinet Slip Ring, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Product Description Ingiant Ethernet slip ring...
Ingiant FHS series FHS135-31 Slip Ring For Wind Turbine, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip Ring For Crane、Slipring For Robot, Application Filed...
Ingiant Fiber Optic Slip Ring For Ethernet SystemsHS-10F, Conductive Slip Ring, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring Purpose, slipring, Specification Standard Product Outline Drawing...
Ingiant high current slip rings 72 channels for communication devices, Custom slip ring, Slip Ring, slip ring desin, slip ring for Communication Devices, slip ring for radar, slipring, Specification Standard...
Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot,...
Ingiant high precision through bore slip ring for industrial machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot,...
Ingiant high speed through bore slip ring for measurement machines, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification...
Ingiant HS-12F Fiber Optic Slip Ring For Antennas, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering...
Ingiant IP51 slip ring for lifting equipment, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring Ethernet And Power, Slip Ring For Crane, Slipring For Robot, Specification Standard Product...
Ingiant Large Bore 100mm inner diameter Through Hole Slip Ring, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Product...
Ingiant Large Bore 100mm Through Hole Slip Ring, Automobile Slip Ring, Slip Ring Collectors, Slip Ring Connector, Slip Ring Ethernet And Power, Specification Standard Product Outline Drawing Application Filed Industrial...
Ingiant large bore 102mm through holethin wall slip ring, slipring、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Ingiant is professional Top3 slip ring manufacturer in...
Ingiant long life Hybrid Slip Ring For Gas Liquid And Electric Transfer, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin,...
Ingiant Medium Frequency Slip-Ring widely applied Video Systems, Conductive Slip Ring,Slip Ring,Slipring For Robot,Automobile Slip Ring,Slip Ring Connector,Slip Ring Collectors, Application Filed Ingiant slip rings are widely applied high-end automation...
Ingiant Radio Frequency Slip Ring 360° continuous rotation, Electric Swivel Slip Ring, Industrial Cable Drum Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Product Description RF rotary joint support...
Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type...
Ingiant slip ring for camera technology, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Outline Drawing of The Item Application Filed Our products are...
Ingiant Slip Ring For LED Display Screen, Conductive Slip Ring,Slip Ring,Slipring For Robot,Automobile Slip Ring,Slip Ring Connector,Slip Ring Collectors, Product Description With the progress of social science and technology and...
Ingiant solid shaft slip ring for engineering machinery, 2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating...
Ingiant solid shaft slip ring for Filling equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Outline Drawing of The Item Application Filed Our...
Ingiant solid shaft slip ring for medial equipment, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard...
Ingiant solid shaft slip ring for packaging machinery, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip...
Ingiant solid shaft slip ring for port machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Outline...
Ingiant solid shaft slip ring for Test equipment, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Outline Drawing...
Ingiant stainless steel compact size slip ring for turntable equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Ingiant stainless steel compact size slip ring...
Ingiant Through Bore Slip Ring 25mm For Remote Operated Vehicales, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification...
Ingiant Through Bore Slip Ring 30mm For Video Systems, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification Outline...
Ingiant through bore slip ring for agricultural machineries, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Standard Product...
Ingiant through bore slip ring for automation equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip...
Ingiant through bore slip ring for automation instruments, Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slipring For Robot、Through Hole Slip Ring, Specification Standard Product Outline Drawing Application Filed...
Ingiant Through Bore Slip Ring For Automation Machines, Miniature Thru Hole Slip Ring, Slip Ring, slip ring cable reel, slip ring desin, Slip Ring For Crane, slipring, Specification Standard Product...
Ingiant through bore slip ring for cable drums, Slip Ring,Slipring For Robot,Through Hole Slip Ring,Slip Ring For Crane,Electrical Slip Ring,Slip Ring Connector, Specification Standard Product Outline Drawing Application Filed Our...
Ingiant through bore slip ring for capping machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard...
Ingiant through bore slip ring for industrial machines, Slip Ring,Slipring For Robot,Through Hole Slip Ring,Slip Ring For Crane,Electrical Slip Ring,Slip Ring Connector, Specification Standard Product Outline Drawing Application Filed Our...
Ingiant through bore slip ring for measurement machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard...
Ingiant Through Bore Slip Ring For Remote Operated Vehicales, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification Outline...
Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product...
Ingiant Through Bore Slip Ring For Video Systems, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification Outline Drawing...
Ingiant Through Hole Slip Ring Customized Thin Wall, Custom slip ring, Slip Ring, slip ring desin, slip ring for Communication Devices, slip ring for radar, slipring, Product Description Due to...
Ingiant through hole slip ring DHK012-12-10A for turntable, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard...
Ingiant through hole slip ring for automation instruments, Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slipring For Robot、Through Hole Slip Ring, Specification Standard Product Outline Drawing Application Filed...
Ingiant through hole slip ring for automation machines All of the above can be customized except (Insulation resistance. Insulation strength. Dynamic resistance variation), if there is no suitable standard products,...
Ingiant through hole slip ring for display equipment, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed...
Ingiant through hole slip ring for display turntable, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Standard Product...
Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed...
Ingiant through hole slip ring for turntable, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard Product...
Ingiant USB2.0 Interface Slip Ring ManufacturerDHS048-1 4, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Rotary Joint, slipring, Slipring For Robot, Product Description USB slip ring is...
IngiantDHS015-1F Fiber Optical Slip Ring For Optical Fiber Reels, slipring,slip ring,Slip Ring Rotating Connector,Slip Ring Rotary Joint,High Temperature Slip Ring, Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence...
Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification...
LHS035 Pneumatic Rotary Joint Description Ingiant DHS035 Series outer diameter 35mm ,it consists of 1-24 way with M5 Interface ,supports signal and power mixed transmission, can customize the number of...
LHS115 Hydraulic Rotary Joint Description Ingiant DHS115 Series outer diameter 115mm support 2, 3, 4, 6, 8, 10 and 12 channels ,it uses special sealing technology for multi-channel rotary joints,...
LHS145 Pneumatic Rotary Joint Description Ingiant LHS145 series outer diameter 145mm ,it consists of 1-24 way with G 1/8" Interface ,a compact multi functional rotary joint is a mechanical component...
LHS156 Hydraulic Rotary Joint Description Ingiant LHS156 Series outer diameter 156mm ,it consists of 1 way with RC-1/2'' Interface ,professional sealing technology, suitable for vacuum and bidirectional pressure as well...
Maximize efficiency and reliability in your heavy-duty rotating machinery with our DN250 Flange-to-Flange Rotating Joint. Engineered for demanding industrial environments, this large-bore union is the ultimate solution for leak-free transfer...
New custom electric, hydraulic and pneumatic combined slip rings. Current 1500A, voltage 690V. This new type of customized electrical, hydraulic, and pneumatic combined slip ring is a comprehensive solution for...
Our 4-channel K-type thermocouple slip ring is a precision-engineered rotary connector designed specifically for food baking ovens and industrial temperature-controll ed rotating systems. It enables reliable transmission of thermocouple temperature...
Our UNJ Thread Aviation Fuel Check Valve is a high-performance replacement part designed to directly substitute the MS28884A12 check valve, complying with MIL-V-7899 aviation specifications. It is specifically engineered for...
Pneumatic rotary joint parameters: Standard product outline drawing: DHS054-3-2A-1Q gas-electric hybrid slip ring, solid, 54mm outer diameter, 3-channel 2A combined with 1-channel pneumatic rotary joint, low torque, high cost...
Product Description Due to the limited installation size of some customers, Ingiant technology customized the thin-walled through-hole slip ring according to customer needs. The product has a very low thickness...
Product Description In order to meet the customer's requirements for simultaneous transmission of gas, current, signal and data; Ingiant has developed and designed customized gas electric combined slip ring. Ingiant...
Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signa l) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and...
Product Description Jiujiang Ingiant Technology was founded in December 2014 and located in Jiujiang City, Jiangxi Province. The company integrates R & D, sales, manufacturing, maintenance and technical services. It...
Product Description Medium size and large size hybrid slip rings for combined transmission of liquids/gases and electrical power/signals. Housing diameter 56mm - 107mm. Max. 16 media transmission plus 96 electrical...
Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly.
Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large...
Product Details Core Specifications •Model: DHS037-48-1F • Place of Origin: Jiangxi, China • Brand: Ingiant • Inner Diameter: 37mm • Number of Circuits: 48 • Rated Voltage: 0~440VAC/240VDC • Operating...
Product Introduction This is a compact, high-performance dual-channel carbon brush slip ring manufactured by Ingiant Technology. Its core function is to realize the non-twisted, continuous and reliable transmission of two...
Product Overview Our 16-way integrated slip ring is a high-performance rotary joint designed to simultaneously transmit 10 power circuits (30A each), 6 signal circuits (2A each), and 3 pneumatic channels...
Product Overview The DHS078-43-006 is a professional PROFINET (PN) communication Ethernet slip ring with an outer diameter of 78mm, engineered for seamless integration of industrial power, control signals, and high-speed...
Specification Application Filed Application filed: Ingiant slip rings are widely applied high-end automation equipment and various occasions that require rotating conduction, such as wind power generator, turntables, robots, packaging machines...
Specification Application Filed Engineering machinery, Construction machinery process control equipment,exhibit,di splay equipment, Industrial automation equipment ,hotel, Medical equipment ,guesthouse revolving door control system, Turntable equipment ,intelligent robots, packaging equipment, stackers,...
Specification Application Filed Industrial automation equipment/ Medical equipment/ Wind power equipment/ Test equipment/ Exhibition/ display equipment/ Robots/ Turntable equipment/ Amusement equipment/ High-speed railway equipment/ Packaging machinery/ Ship offshore equipment/ Construction...
Specification Application Filed Intelligent robots,engineering machinery, packaging equipment, stackers, magnetic llutches,process control equipment, rotation sensors, emergency lighting equipment, defense, security,heavy equipment tower or cable reel, laboratory equiment,etc. Our advantage 1)
Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence tomography and other systems, aerostat mobile platforms, OCT, cranes, flight simulators, offshore oil, high-definition cameras, submarine towed optical cables, wind...
Specification Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed...
Specification Application Filed Widely used in intelligent robots, packaging equipment, stackers, magnetic llutches, engineering machinery, Industrial automation equipment,exhibit,di splay equipment, hotel, Medical equipment,guesthouse revolving door control system, Turntable equipment ,...
Specification Application Ingiant slip rings are widely applied high-end automation equipment and various occasions that require rotating conduction, such as wind power generator, turntables, robots, packaging machines fields, Satellite communication...
Specification Product Outline Drawing Application Filed Agricultural machineries, Surveillance Camera, Mechanical handling, Lifting equipment and cable reelers, Construction machines, Capping machines, Control systems, Medical robots and systems, Packaging machines, Robotics,...
Specification Standard Product Outline Drawing Application Filed High current slip rings and high voltage slip rings are used for communication devices, large machining centers, antenna radar system, large cranes, mining...
Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in Capping machines, Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated...
Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks,...
Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite communication systems, medical treatment equipment, ethernet systems , radar antennas, HD network monitoring systems, magnetic llutches,process control equipment, rotation sensors,...
Specification Standard Product Outline Drawing Application Filed Our high current slip rings are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles,...
Specification Standard Product Outline Drawing Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat...
Specification Standard Product Outline Drawing Application Filed Slip rings are widely applied in industrial automation equipment, Medical equipment, Wind power equipment, Test equipment, Exhibition/display equipment, Robots, Turntable equipment, Amusement equipment,...
Specification Standard Product Outline Drawing Application Filed Widely used in ethernet systems, exhibit/display equipment, hotel, guesthouse revolving door control system, intelligent robots, engineering machinery, packaging equipment, stackers, magnetic llutches, process...
Standard product outline drawing: DHS045-51-1F single-channel optical fiber slip ring, photoelectric combination rotary joint, capable of transmitting 1 optical fiber and 1 to 72 electrical channels at the same time,...
TEDHD-25 Rotary Union for Cooling Drum Brass Stainless Steel Water Rotary Joint Operating Conditions Medium: cold water (not lower than 4°C) Outlet water pressure: 1.5–2 bar Max. rotation speed: 2...
We specialize in custom high-performance slip rings for specialized automotive applications. This compact unit is engineered for retrofitting starry sky headliners with roller shades, ensuring seamless 360-degree rotation and reliable...
Why Choose Our Torque Sensor Slip Rings? Precise Signal TransmissionContact resistance variation rate < 2mΩ, guaranteeing the accuracy of torque measurement signals. Electrical noise is reduced by more than 60%...