JiuJiang Ingiant Technology Co., Ltd. Ingiant through bore slip ring for rotary table

Description
Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHS042-3 The main parameters Number of circuits 3 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥1000MΩ @500VDC Housing material Stainless steel Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification FF4-2Q-0.35mm, RG316 coaxial cable Rotating speed 0~300rpm Lead wire length 500mm + 15mm Application Field Slip rings are widely applied in industrial automation equipment, Robots,Turntable equipment,Amusement equipment, Medical equipment,Wind power equipment, Test equipment, Exhibition/display equipment,High-speed railway equipment,Packaging machinery,Ship offshore equipment,Constructi on machinery,etc. Our Advantage 1) Product advantage: Light in weight and compact in size, easy to install. Built-in connectors facilitate installation, reliable signals transmission, no interference and no package loss. Unique integrated high frequency rotary joints that demonstrate great stability when transmitting signals. 2) Company advantage: The R&D team of Ingiant has strong research and development strength, rich experience, unique design concept, advanced testing technology, as well as years of technical accumulation and cooperation and absorption of foreign advanced technology, making our technology always maintain the international leading level and lead the industry. The company has provided various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. The mature and perfect solutions and reliable quality have been highly recognized in the industry. 3) INGIANT adheres to the business philosophy of “customer-centered, quality-based, innovation-driven”, seeks to win the market with high-quality products and considerate services, in terms of pre-sales, production, after-sales and product warrenty, we provide customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.
Request a Quote
Description
Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHS042-3 The main parameters Number of circuits 3 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥1000MΩ @500VDC Housing material Stainless steel Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification FF4-2Q-0.35mm, RG316 coaxial cable Rotating speed 0~300rpm Lead wire length 500mm + 15mm Application Field Slip rings are widely applied in industrial automation equipment, Robots,Turntable equipment,Amusement equipment, Medical equipment,Wind power equipment, Test equipment, Exhibition/display equipment,High-speed railway equipment,Packaging machinery,Ship offshore equipment,Constructi on machinery,etc. Our Advantage 1) Product advantage: Light in weight and compact in size, easy to install. Built-in connectors facilitate installation, reliable signals transmission, no interference and no package loss. Unique integrated high frequency rotary joints that demonstrate great stability when transmitting signals. 2) Company advantage: The R&D team of Ingiant has strong research and development strength, rich experience, unique design concept, advanced testing technology, as well as years of technical accumulation and cooperation and absorption of foreign advanced technology, making our technology always maintain the international leading level and lead the industry. The company has provided various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. The mature and perfect solutions and reliable quality have been highly recognized in the industry. 3) INGIANT adheres to the business philosophy of “customer-centered, quality-based, innovation-driven”, seeks to win the market with high-quality products and considerate services, in terms of pre-sales, production, after-sales and product warrenty, we provide customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant through bore slip ring for rotary table -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant through bore slip ring for rotary table
Ingiant through bore slip ring for rotary table
Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHS042-3 The main parameters Number of circuits 3 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥1000MΩ @500VDC Housing material Stainless steel Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification FF4-2Q-0.35mm, RG316 coaxial cable Rotating speed 0~300rpm Lead wire length 500mm + 15mm Application Field Slip rings are widely applied in industrial automation equipment, Robots,Turntable equipment,Amusement equipment, Medical equipment,Wind power equipment, Test equipment, Exhibition/display equipment,High-speed railway equipment,Packaging machinery,Ship offshore equipment,Constructi on machinery,etc. Our Advantage 1) Product advantage: Light in weight and compact in size, easy to install. Built-in connectors facilitate installation, reliable signals transmission, no interference and no package loss. Unique integrated high frequency rotary joints that demonstrate great stability when transmitting signals. 2) Company advantage: The R&D team of Ingiant has strong research and development strength, rich experience, unique design concept, advanced testing technology, as well as years of technical accumulation and cooperation and absorption of foreign advanced technology, making our technology always maintain the international leading level and lead the industry. The company has provided various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. The mature and perfect solutions and reliable quality have been highly recognized in the industry. 3) INGIANT adheres to the business philosophy of “customer-centered, quality-based, innovation-driven”, seeks to win the market with high-quality products and considerate services, in terms of pre-sales, production, after-sales and product warrenty, we provide customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.

Ingiant through bore slip ring for rotary table,
Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot,

Specification


Standard Product Outline Drawing


Application Filed

Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings.

Our advantage

1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us.
2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement.
3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products.

Factory Scene

Specification
DHS042-3

The main parameters

Number of circuits

3

Working temperature

“-40℃~+65℃”

Rated current

Can be customized

Working humidity

<70%

Rated voltage

0~240 VAC/VDC

Protection level

IP51

Insulation resistance

≥1000MΩ @500VDC

Housing material

Stainless steel

Insulation strength

1500 VAC@50Hz,60s,2mA

Electrical contact material

Precious metal

Dynamic resistance variation

<10MΩ

Lead wire specification

FF4-2Q-0.35mm, RG316 coaxial cable

Rotating speed

0~300rpm

Lead wire length

500mm + 15mm
Application Field
Slip rings are widely applied in industrial automation equipment, Robots,Turntable equipment,Amusement equipment, Medical equipment,Wind power equipment, Test equipment, Exhibition/display equipment,High-speed railway equipment,Packaging machinery,Ship offshore equipment,Construction machinery,etc.
Our Advantage
1) Product advantage: Light in weight and compact in size, easy to install. Built-in connectors facilitate installation, reliable signals transmission, no interference and no package loss. Unique integrated high frequency rotary joints that demonstrate great stability when transmitting signals.
2) Company advantage: The R&D team of Ingiant has strong research and development strength, rich experience, unique design concept, advanced testing technology, as well as years of technical accumulation and cooperation and absorption of foreign advanced technology, making our technology always maintain the international leading level and lead the industry. The company has provided various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. The mature and perfect solutions and reliable quality have been highly recognized in the industry.
3) INGIANT adheres to the business philosophy of “customer-centered, quality-based, innovation-driven”, seeks to win the market with high-quality products and considerate services, in terms of pre-sales, production, after-sales and product warrenty, we provide customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant through bore slip ring for rotary table
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant RF rotary joint 1-channel radio frequency rotating joint + electric combination slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 19
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
7000 & 1115 Series High Speed Rotary Union for Air Punch Clutch -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 3000 to 18000 rpm
View Details
Ingiant Medium Frequency Slip-Ring widely applied Video Systems -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details