JiuJiang Ingiant Technology Co., Ltd. Datasheets for Tilt Tables
Tilt tables are designed to tilt so that material can be completely removed from them.
Tilt Tables: Learn more
| Product Name | Notes |
|---|---|
| Description The heavy-duty PTZ is designed to cope with heavy-load requirements and complex working conditions. It is a key device in large-scale monitoring, industrial and special operation scenarios. Its structural... | |
| Description The medium-load PTZ is suitable for medium-load scenarios. The body is made of high-strength aluminum alloy, which is sturdy and lightweight. It is equipped with an intelligent control system,... | |
| Description The mid-load intelligent variable speed pan-tilt head combines intelligent variable speed, stable tracking and wide compatibility, and is designed for capturing dynamic moments. Its precise speed and angle adjustment... |