JiuJiang Ingiant Technology Co., Ltd. Datasheets for RF Rotary Joints
Radio frequency (RF) rotary joints are electro-mechanical devices that provide crucial interfaces between stationary and rotating sections of radar and other rotating systems.
RF Rotary Joints: Learn more
| Product Name | Notes |
|---|---|
| Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS054-30-3F series photoelectric rotary joint, with 3-channel optical fiber, 30-channel electrical , outer diameter... | |
| Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS062-34-2F series photoelectric rotary joint, with 2 channels of optical fiber, 34 channels of... | |
| HS-1RJ-003 RF Rotary Joint This 1-channel RF rotary joint is designed for reliable RF signal transmission in rotating systems. It features a wide frequency range of DC~18GHz, low insertion loss... | |
| LHK030 series (hollow hydraulic rotary joint, hydraulic slip ring) Specially designed for transporting various fluids (oil and water) ·Hollow, 15mm,30mm,50mm hollow, rotating 360 degrees to transport liquid simultaneously. ·Supports 1/2/3/4/5/6/8/10/12/... | |
| Product drawing: DHS090 series RF slip ring RF rotary joint 3-channel RF rotary joint + electrical + 100M network signal combination slip ring Products specially developed to meet the transmission... | |
| Product drawing: DHS140F-31-4F series waterproof optoelectronic rotary joint, with 4 channel optical fiber, 31 channel circuit, outer diameter of 140mm, IP65-IP68, supports single mode and multimode, uses optical fiber as... | |
| Product drawing: Optoelectronic rotary joint Optoelectronic slip ring DHS085-81-2F series optoelectronic rotary joint has 2-channel optical fiber, 81-channel circuit, outer diameter 85mm, supports single-mode and multi-mode, uses optical fiber as... | |
| Product drawing: DHS118 series 2-channel optical fiber, optoelectronic slip ring | optoelectronic rotary joint, which can transmit 2 optical fibers and 131 electrical channels at the same time, an integral... | |
| Product drawing: DHS125-9-9F series optoelectronic rotary joint has 9-channel optical fiber, 9-channel circuit, outer diameter 125mm, supports single-mode and multi-mode, uses optical fiber as the data transmission carrier, is suitable... | |
| Product drawing: The DHS100 series photoelectric rotary joint can transmit 4 optical fibers, and the entire product is very compact, specifically designed for applications with space size requirements. 4-way optical... | |
| Product drawing: The high frequency rotary joint transformer is used in constant rotating equipment. It transmits high frequency signals and high speed signals from stationary part to rotating part. This... | |
| RF rotary joint parameters: Standard product outline drawing: RF rotary joint / RF Slip Ring:- DHS064 Series Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS064-25 RF rotary joints are also... | |
| RJ02-571-010 2-Channel Coaxial RF Rotary Joint This dual-channel coaxial RF rotary joint is designed for stable high-power RF signal transmission in rotating systems. It features low insertion loss, stable VSWR... | |
| Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic... | |
| Standard product outline drawing: Optoelectronic rotary joint Optoelectronic slip ring DHS050-50-5A-1F DHS050-50-5A-1F series optoelectronic rotary joint has 1 channel optical fiber, 50 channel circuit (5A), outer diameter 50mm, supports single... | |
| Standard product outline drawing: Optoelectronic rotary joint Optoelectronic slip ring FORJ DH46E-5F-D76-L141-00 1 DH46E-5F-D76-L141-00 1 series optoelectronic rotary joint has 5-channel optical fiber, 46-channel circuit, outer diameter 76mm, supports single-mode... | |
| Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS125 DHS125-21-8F series photoelectric rotary joint, with 8-channel optical fiber, 21-channel circuit, outer diameter 125mm, supports single mode and... | |
| Standard product outline drawing Optoelectronic rotary joint Optoelectronic slip ring FORJ DHS070-70-2F series optoelectronic rotary joint has 2 channels of optical fiber, 70 channels of power and signals, an outer... | |
| Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics Fibre Optic Cable Reels Rotating Media Displays & TVs Medical Systems Radar Antennas Security Systems Material Handling... | |
| Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine,... | |
| Application Filed The Fiberoptic Rotary Joint (FORJ) is the optical equivalent of the electrical slip ring. It allows uninterrupted transmission of an optical signal while rotating along the fiber axis. | |
| HS-1RJ-002 Rotary Joint Technical Parameters: Standard product outline drawing: RF Rotary Joint | High Frequency Slip Ring DHS048-56-1S RF rotary joint is a single-channel rotary joint + electrical hybrid, supporting... | |
| HS-1RJ-003 Series RF Rotary Joint Description Ingiant HS-1RJ-003 series RF rotary joint single channel ,interface type SMF-f(50Ω),frequency range DC-40GHz,the coaxial contact design makes the connector have ultra-high bandwidth and no... | |
| HS-2RJ-003 Series RF Rotary Joint Description Ingiant HS-2RJ-003 series RF rotary joint double-channel coaxial ,interface type SMF-f(50Ω),frequency range DC-6GHz,the coaxial contact design makes the connector have ultra-high bandwidth and no... | |
| Ingiant 2 Way Miniature Hydraulic Rotary Joint According to customer’s requirement,, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Product Description... | |
| Ingiant 2 Way Miniature Hydraulic Rotary Joint According to customer’s requirement, Conductive Slip Ring, High Power Slipring, Ip65 Slip Ring, Slip Ring, Slip Ring For Cable Reel, slipring, Product Description... | |
| Ingiant 2 Way Pneumatic Rotary Joint are widely used in a variety of industries and applications, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip... | |
| Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description... | |
| Ingiant Customized Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For... | |
| Ingiant DHS145-8QPneumatic Rotary Joint Rotary Union For Pneumatic Equipment, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip... | |
| Ingiant DHS156-1Y Liquid Rotary Joint For Rolling Machinery, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Specification Standard... | |
| Ingiant high precision liquid rotary joint for metallurgical machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification... | |
| Ingiant high quality 2 Way Pneumatic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description... | |
| Ingiant High Quality Brass Material Rotary Joint, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product... | |
| Ingiant HS-1RJ series Radio Frequency High Speed Rotary Joint, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring,... | |
| Ingiant Liquid Rotary Joint For Rolling MachineryDHS156-1Y, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Specification Standard Product... | |
| Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring,... | |
| Ingiant Pneumatic Rotary Joint Rotary Union DHS145-8Q For Pneumatic Equipment, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip Ring For Crane、Slipring For Robot, Specification... | |
| Ingiant Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed The Fiberoptic Rotary Joint... | |
| Jiujiang Ingiant Technology customized Gas Liquid Rotary Joint, lipring,slip ring,Slip Ring Rotating Connector,Slip Ring Rotary Joint,High Temperature Slip Ring, Product Description The rotary joint is a pipe connecting device, and... | |
| Product Description High frequency/microwave coaxial rotary joint is used in the 360°continuous rotation devices to transfer DC~56GHz high frequency signals. Apply for satellite antenna, vehicle, radar, microwave antenna test bench... | |
| Product Description In order to meet the customer's requirements for simultaneous transmission of gas, current, signal and data; Ingiant has developed and designed customized gas electric combined slip ring. Ingiant... | |
| Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring data/signal/power circuits with pneumatic and hydraulics Compact structure Can be customized specifications Number of electric circuits, pneumatic and hydraulic passages... | |
| Product Description Ingiant standard dual channel coaxial rotary joint is designed for use in military and SatCom applications. Being technically superior we offer combinations up to 50GHz. Therefore, many applications... | |
| Product Description Jiujiang Ingiant Technology is a professional customized manufacturer of rotating unions—n important parts of mechanical device that allows transfer of pressurized air from a stationary source into rotating... | |
| Product Description Rotary joint can be define to: Coupling - a mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including... | |
| Product Description The rotary joint is a pipe connecting device, and the connected pipes can rotate relatively. It can be used to transmit compressed air, liquid, oil and other media. | |
| Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs... | |
| Specification Application Filed Ingiant hydraulic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery,Capping machines, Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales... | |
| Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding... | |
| Specification Standard Product Outline Drawing Application Filed Ingiant hydraulic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks,... |