Sulzer Ltd. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the... | |
| Sulzer has a long tradition of supplying ring section mid- to high-pressure pumps to all kinds of industrial applications. The M-series is designed in a modular way based on different... | |
| Sulzer helicoaxial multiphase pumps enable boosting of the oil/gas/water mixture from producing wells, without separating the gas from the liquids. They are successfully deployed in remote or subsea location, thus... | |
| Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs... | |
| Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge,... | |
| Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications... | |
| Sulzer offers five models of barrel casing pumps: The GSG and CP are for high-temperature hydrocarbon processes, oil production, and offshore crude oil services, the HPcp and HPcpV for water... | |
| Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining... | |
| Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline... | |
| Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to... | |
| Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO... |