Sulzer Ltd. Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the... | |
| Sulzer has a long tradition of supplying ring section mid- to high-pressure pumps to all kinds of industrial applications. The M-series is designed in a modular way based on different... | |
| Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs... | |
| Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge,... | |
| Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining... | |
| Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to... | |
| Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO... |