Sulzer Ltd. Dewatering Pumps For Construction and Mining Dewatering Applications

Description
For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits Easy start – plug in without worrying about overheating Built-in contactor connected to the thermal sensors protects the motor from overheating. Wear resistance - one investment for years of cost-efficient pumping Impeller in high chrome alloy steel ensures a long lifetime and high efficiency. Reliable operation - minimizes maintenance time Double outer casing and good heat convection enable pump to operate continuously at low levels or even run dry without damaging the motor. Serviceability - save time and money with easy on-site service Modular design lowers overall service costs. By removing the top cover of the pump you can easily check the electrical junction box. Environmentally safe white oil is used in the oil casing for easy inspection of seal conditions.
Datasheet
Description
For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits Easy start – plug in without worrying about overheating Built-in contactor connected to the thermal sensors protects the motor from overheating. Wear resistance - one investment for years of cost-efficient pumping Impeller in high chrome alloy steel ensures a long lifetime and high efficiency. Reliable operation - minimizes maintenance time Double outer casing and good heat convection enable pump to operate continuously at low levels or even run dry without damaging the motor. Serviceability - save time and money with easy on-site service Modular design lowers overall service costs. By removing the top cover of the pump you can easily check the electrical junction box. Environmentally safe white oil is used in the oil casing for easy inspection of seal conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dewatering Pumps - For Construction and Mining Dewatering Applications - Sulzer Ltd.
Winterthur, Zurich, Switzerland
For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications. Benefits Easy start – plug in without worrying about overheating Built-in contactor connected to the thermal sensors protects the motor from overheating. Wear resistance - one investment for years of cost-efficient pumping Impeller in high chrome alloy steel ensures a long lifetime and high efficiency. Reliable operation - minimizes maintenance time Double outer casing and good heat convection enable pump to operate continuously at low levels or even run dry without damaging the motor. Serviceability - save time and money with easy on-site service Modular design lowers overall service costs. By removing the top cover of the pump you can easily check the electrical junction box. Environmentally safe white oil is used in the oil casing for easy inspection of seal conditions.

For Construction and Mining Dewatering applications, where weight and portability is a key factor, Sulzer is able to supply a wide range of light weight robust products that meet the requirements of most dewatering applications.

Benefits

  1. Easy start – plug in without worrying about overheating
    Built-in contactor connected to the thermal sensors protects the motor from overheating.
  2. Wear resistance - one investment for years of cost-efficient pumping
    Impeller in high chrome alloy steel ensures a long lifetime and high efficiency.
  3. Reliable operation - minimizes maintenance time
    Double outer casing and good heat convection enable pump to operate continuously at low levels or even run dry without damaging the motor.
  4. Serviceability - save time and money with easy on-site service
    Modular design lowers overall service costs. By removing the top cover of the pump you can easily check the electrical junction box. Environmentally safe white oil is used in the oil casing for easy inspection of seal conditions.
Supplier's Site Datasheet

Technical Specifications

  Sulzer Ltd.
Product Category Liquid Handling Pumps
Product Number For Construction and Mining Dewatering Applications
Product Name Dewatering Pumps
Pump Type Dewatering Pump; Submersible Pump
Discharge Size 2.500 to 4.000 inch (63.5 to 102 mm)
Media Temperature ? to 104 F (? to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details