Sulzer Ltd. Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs... | |
| Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications... | |
| Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining... | |
| Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline... | |
| Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to... | |
| Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO... |