Smith & Loveless’ rugged PISTA® TURBO™ Grit Pump is the only pump in the industry exclusively designed for pumping grit separated from sewage.
The PISTA® TURBO™ Grit Pump is available in both top-mounted vacuum-primed and remote-mounted flooded-suction configurations. Equipped with a Ni-Hard volute and Ni-Hard recessed impeller mounted completely out of the flow path of the abrasive fluid, the PISTA® TURBO™ Grit Pump also features a heavy-duty, solid, stainless steel shaft, heavy-duty bearings and mechanical seal, and it comes available in 4” and 6” (100 mm and 150 mm) piping arrangements.
Smith & Loveless, Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | PISTA® TURBO |
Product Name | Grit Pump |
Pump Type | Trash Pump; Pump Lift Station |