Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar
Features
• Rugged construction All SS 316 Choice of stater elastomers
• Industrial Series 700 or Sanitary Series 800
• Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas
• Direct Drive pump (DD) Max viscosity 100,000 cps/mPas
Specifications
SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas.
All pumps are constructed from robust SS316 with a choice of stator elastomers.
Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products.
Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries.
Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
Serfilco, Ltd. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | P-52-7710 B |
Product Name | High Viscosity Drum Pump |
Pump Type | Drum Pump |