jbj Techniques Limited ELIKA® Helical Gear Pumps ELI2BK1 Series

Description
ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. ELIKA® is a patented product. ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard gear pumps ALP2 and GHP2 series. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing a more pleasant sound. The particular shape of the profile without encapsulation significantly reduces pressure-oscillation s and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. The particular shape of the Elika® profile patented by Marzocchi Pompe, eliminates the phenomenon of encapsulation typical of normal gear pumps, deleting the source of the main cause of noise and vibrations. The structure of the pump minimizes the internal leakage, maximizing the volumetric efficiency under all conditions. This feature makes the Elika® hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components. Comparing the characteristics of the pumps Elika® with other kind of volumetric pumps, on can see that they have a very high field of use like: the rotation speed, work pressure and viscosity range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet
Description
ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. ELIKA® is a patented product. ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard gear pumps ALP2 and GHP2 series. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing a more pleasant sound. The particular shape of the profile without encapsulation significantly reduces pressure-oscillation s and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. The particular shape of the Elika® profile patented by Marzocchi Pompe, eliminates the phenomenon of encapsulation typical of normal gear pumps, deleting the source of the main cause of noise and vibrations. The structure of the pump minimizes the internal leakage, maximizing the volumetric efficiency under all conditions. This feature makes the Elika® hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components. Comparing the characteristics of the pumps Elika® with other kind of volumetric pumps, on can see that they have a very high field of use like: the rotation speed, work pressure and viscosity range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Redhill, United Kingdom
ELIKA® Helical Gear Pumps
ELI2BK1 Series
ELIKA® Helical Gear Pumps ELI2BK1 Series
ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump. ELIKA® is a patented product. ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard gear pumps ALP2 and GHP2 series. The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth. The low number of teeth reduces the fundamental frequencies of the pump noise, producing a more pleasant sound. The particular shape of the profile without encapsulation significantly reduces pressure-oscillation s and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts. ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation. The particular shape of the Elika® profile patented by Marzocchi Pompe, eliminates the phenomenon of encapsulation typical of normal gear pumps, deleting the source of the main cause of noise and vibrations. The structure of the pump minimizes the internal leakage, maximizing the volumetric efficiency under all conditions. This feature makes the Elika® hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components. Comparing the characteristics of the pumps Elika® with other kind of volumetric pumps, on can see that they have a very high field of use like: the rotation speed, work pressure and viscosity range. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of design engineers to assist in design process simple or complex, standard or bespoke. » prompt product supply large stocks for next day delivery on many items. » machine shop full machining services for bespoke designs.

ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels.

The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment.
The ELIKA® gear pump reduces the noise level by an average of 15 dBA compared with a conventional external gear pump.
ELIKA® is a patented product.

ELI2 is the first of series ELIKA®’s family and includes hydraulic gear pumps with displacement from 7 to 35 cm3/ rev; perfectly interchangeable with the standard gear pumps ALP2 and GHP2 series.

The maximum operating pressures are similar to those of GHP2 series and extend up to 300 bar. The helical gear ensures the continuity of the motion despite the low number of teeth.

The low number of teeth reduces the fundamental frequencies of the pump noise, producing a more pleasant sound.

The particular shape of the profile without encapsulation significantly reduces pressure-oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system. Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover.

Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of pump’s moving parts.

ELIKA® pumps are available in both uni-directional clockwise or counter clockwise rotation.

The particular shape of the Elika® profile patented by Marzocchi Pompe, eliminates the phenomenon of encapsulation typical of normal gear pumps, deleting the source of the main cause of noise and vibrations.

The structure of the pump minimizes the internal leakage, maximizing the volumetric efficiency under all conditions.

This feature makes the Elika® hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components.

Comparing the characteristics of the pumps Elika® with other kind of volumetric pumps, on can see that they have a very high field of use like: the rotation speed, work pressure and viscosity range.

From small individual components to large combinations.
Engineered product packages for a wide range of applications.

» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.

» prompt product supply
large stocks for next day delivery on many items.

» machine shop
full machining services for bespoke designs.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Liquid Handling Pumps
Product Number ELI2BK1 Series
Product Name ELIKA® Helical Gear Pumps
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details