ProMinent Fluid Controls, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
In many processes, metering is effected periodically or is initiated by external events. In almost any case collateral actions must be triggered in advance or with delay such as the...
ProMinent DULCO®Trans are barrel pumps for metering fluid media. DULCO®Trans pumps are available in three different sizes. They are used for bottling, depleting and decanting fluids from canisters, barrels and...
ProMinent Spectra progessive cavity pumps are designed for metering fluid polyelectrolytes as concentrate or diluted. Versions With speed controller and posistor probes (for operation with frequency converter) With speed controller,...
ProMinent von Taine® pumps are magnetically-coupled rotary pumps for metering liquid chemicals. Metering is completely leak-free because the motor is magnetically coupled to the pump liquid end. ProMinent von Taine®
ProMinent® Vario C pumps are designed for simple applications. They are especially suitable for continuous metering. Advantages Good suction capability, smooth metering stroke and exact metering High process quality: metering...
The delta® pump is the first pump worldwide with controlled solenoid drive. The suction and pressure strokes are fully monitored and can be adapted to the individual application. The delta...
The gamma/ L is the world's first calibrateable pump of its performance class. The metered quantity is directly displayed in L/h. The large illuminated LC display makes sure that all...
The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem.
The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form...
The new hygienic Pumps are equipped with stainless steel pump heads. These fulfill all requirements according to EHEDG (European Hygienic Engineering & Design Group). The Research Center Weihenstephan for Brewing...
The new mikro delta® combines the characteristics of a high-precision plunger liquid end with its regulated optoDrive® solenoid drive. This results in extremely high precision and reproducibility even at miniscule...
The Pneumados consists of a one way pneumatically driven power end and Beta® dosing pump liquid ends type 1000 - 0220. Advantages Easing handling, only compressed air clocked in accordance...
The ProMinent® alpha c is a metering pump designed for simple operations. It is especially suited to continuous dosing. Advantages High suction capacity, smooth dosing stroke and constantly accurate dosing...
The ProMinent® Duodos pumps are air operated diaphragm pumps. Since they are pneumatically operated the pumps require no electric components. The pump is dry-proof and self-priming. The pump feed rate...
The Quick Start Programming Guide for Sigma and Gamma/ L pumps is a convenient reference document for the functions and programming of these control version pumps. Designed with step-by-step instructions...
The Selection Guide for Metering Pumps supports you in pre-selecting the right pump type for your application in four steps: Identify the required feed rate for your application in liters...
The Selection Guide for Process Metering Pumps supports you in pre-selecting the right pump type for your application in four steps: Identify the required feed rate for your application in...
The Sigma/1 Motor Diaphragm Metering Pump, together with Sigma/2 and Sigma/3series, compose a continous product line. Providing unified operation and consistency across a wide ranges from 4.5 to 272 gph...
The solenoid metering pump Beta® is equipped with all setting and control functions for modern water treatment and chemical metering. As compared to its predecessor model, it features a pulse...
Together with Sigma/ 1 and Sigma/ 2, Sigma/ 3 Motor Diaphragm Metering Pumps compose a continuous product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030...
Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030...