ProMinent Fluid Controls, Inc. DulcoFlow® flow meter

Description
The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem. The instrument is installed directly in the pipe of the medium being measured. Interfering influences, such as air bubbles, are identified by the DulcoFlow® and forwarded to the analysis unit as an error message. The instrument, which is structured for wall mounting, is designed for a measurement range of 0.1 to 13 litres per hour
Description
The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem. The instrument is installed directly in the pipe of the medium being measured. Interfering influences, such as air bubbles, are identified by the DulcoFlow® and forwarded to the analysis unit as an error message. The instrument, which is structured for wall mounting, is designed for a measurement range of 0.1 to 13 litres per hour

Suppliers

Company
Product
Description
Supplier Links
The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem. The instrument is installed directly in the pipe of the medium being measured. Interfering influences, such as air bubbles, are identified by the DulcoFlow® and forwarded to the analysis unit as an error message. The instrument, which is structured for wall mounting, is designed for a measurement range of 0.1 to 13 litres per hour

The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem. The instrument is installed directly in
the pipe of the medium being measured.

Interfering influences, such as air bubbles, are identified by the DulcoFlow® and forwarded to the analysis unit as an error message. The instrument, which is structured for wall mounting, is designed for a measurement range of 0.1 to 13 litres per hour

Supplier's Site

Technical Specifications

  ProMinent Fluid Controls, Inc.
Product Category Liquid Handling Pumps
Product Number DulcoFlow® flow meter
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details