ProMinent Fluid Controls, Inc. Sigma/ 2 Diaphragm Metering Pump

Description
Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030 L/h) at uniform operation, control conception and spare parts management. All three pumps are available as Basic types with no internal electronic control systems or as microprocessor versions for rapid and reliable adjustment to fluctuating metering tasks. Advantages Process safety: In case of failure, metering medium does not escape to the environment or into the pump gear, thanks to double diaphragm with diaphragm failure indication. Reliable operation thanks to automatic bleeding. Protection of the pump against overload with integrated relief valve. High process quality: reproducible metering accuracy better than ±2 %. Easy handling: direct adjustment and control of metering capacity in plain language via the big illuminated LC display (Control version) Problem-free connection to complex process control systems with optional equipment with PROFIBUS®-DP interface (Control version) Simplified spare parts management and decreased stock handling efforts at same availability of pumps within the Sigma product line. Less training efforts for operating staff when handling the Sigma product line, thanks to same operation modus.
Description
Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030 L/h) at uniform operation, control conception and spare parts management. All three pumps are available as Basic types with no internal electronic control systems or as microprocessor versions for rapid and reliable adjustment to fluctuating metering tasks. Advantages Process safety: In case of failure, metering medium does not escape to the environment or into the pump gear, thanks to double diaphragm with diaphragm failure indication. Reliable operation thanks to automatic bleeding. Protection of the pump against overload with integrated relief valve. High process quality: reproducible metering accuracy better than ±2 %. Easy handling: direct adjustment and control of metering capacity in plain language via the big illuminated LC display (Control version) Problem-free connection to complex process control systems with optional equipment with PROFIBUS®-DP interface (Control version) Simplified spare parts management and decreased stock handling efforts at same availability of pumps within the Sigma product line. Less training efforts for operating staff when handling the Sigma product line, thanks to same operation modus.

Suppliers

Company
Product
Description
Supplier Links
Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030 L/h) at uniform operation, control conception and spare parts management. All three pumps are available as Basic types with no internal electronic control systems or as microprocessor versions for rapid and reliable adjustment to fluctuating metering tasks. Advantages Process safety: In case of failure, metering medium does not escape to the environment or into the pump gear, thanks to double diaphragm with diaphragm failure indication. Reliable operation thanks to automatic bleeding. Protection of the pump against overload with integrated relief valve. High process quality: reproducible metering accuracy better than ±2 %. Easy handling: direct adjustment and control of metering capacity in plain language via the big illuminated LC display (Control version) Problem-free connection to complex process control systems with optional equipment with PROFIBUS®-DP interface (Control version) Simplified spare parts management and decreased stock handling efforts at same availability of pumps within the Sigma product line. Less training efforts for operating staff when handling the Sigma product line, thanks to same operation modus.

Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030 L/h) at uniform operation, control conception and spare parts management. All three pumps are available as Basic types with no internal electronic control systems or as microprocessor versions for rapid and reliable adjustment to fluctuating metering tasks.

Advantages

  • Process safety: In case of failure, metering medium does not escape to the environment or into the pump gear, thanks to double diaphragm with diaphragm failure indication.
  • Reliable operation thanks to automatic bleeding.
  • Protection of the pump against overload with integrated relief valve.
  • High process quality: reproducible metering accuracy better than ±2 %.
  • Easy handling: direct adjustment and control of metering capacity in plain language via the big illuminated LC display (Control version)
  • Problem-free connection to complex process control systems with optional equipment with PROFIBUS®-DP interface (Control version)
  • Simplified spare parts management and decreased stock handling efforts at same availability of pumps within the Sigma product line.
  • Less training efforts for operating staff when handling the Sigma product line, thanks to same operation modus.
Supplier's Site

Technical Specifications

  ProMinent Fluid Controls, Inc.
Product Category Liquid Handling Pumps
Product Number Sigma/ 2 Diaphragm Metering Pump
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details