ProMinent Fluid Controls, Inc. Metering Systems

Description
The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form a unit with the necessary tanks and are ready for operation without installation work. Metering systems have three main advantages compared to single components: Only one supplier and contact partner No interface problems between single components Supplied as a plug and play solution. On demand, the whole system will be supplied as pre-mounted and ready for operation or it can be commissioned by our technicians on-site. Our customers are provided a final solution that has only to be connected to hydraulic and electrical supply lines. On your request, even that can be arranged by ProMinent. All metering systems are produced in our own factories, i.e. not only the main components such as metering pumps, controllers, sensor technology and tanks but also the mounting of the systems is constructed by highly-trained ProMinent staff. Thus ProMinent® Quality is granted. Our product range comprises the following metering systems: Standard metering system: Reliability based on our extensive experience and expertise in Industrial applications. Application-specific metering systems: Adjusted to special applications, field-tested and approved Customer-specific metering systems: Designed for your specific requirements, optimally engineered by our specialists. We also design for hazerdous conditions (Explosion Proof) Polymer-docking stations: Mixing stations for polymer's in dry and liquid form Together with you we will determine if one of our approved standard or application-specific systems can be used or if a metering system designed for your special requirements will be the better solution.
Description
The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form a unit with the necessary tanks and are ready for operation without installation work. Metering systems have three main advantages compared to single components: Only one supplier and contact partner No interface problems between single components Supplied as a plug and play solution. On demand, the whole system will be supplied as pre-mounted and ready for operation or it can be commissioned by our technicians on-site. Our customers are provided a final solution that has only to be connected to hydraulic and electrical supply lines. On your request, even that can be arranged by ProMinent. All metering systems are produced in our own factories, i.e. not only the main components such as metering pumps, controllers, sensor technology and tanks but also the mounting of the systems is constructed by highly-trained ProMinent staff. Thus ProMinent® Quality is granted. Our product range comprises the following metering systems: Standard metering system: Reliability based on our extensive experience and expertise in Industrial applications. Application-specific metering systems: Adjusted to special applications, field-tested and approved Customer-specific metering systems: Designed for your specific requirements, optimally engineered by our specialists. We also design for hazerdous conditions (Explosion Proof) Polymer-docking stations: Mixing stations for polymer's in dry and liquid form Together with you we will determine if one of our approved standard or application-specific systems can be used or if a metering system designed for your special requirements will be the better solution.

Suppliers

Company
Product
Description
Supplier Links
The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form a unit with the necessary tanks and are ready for operation without installation work. Metering systems have three main advantages compared to single components: Only one supplier and contact partner No interface problems between single components Supplied as a plug and play solution. On demand, the whole system will be supplied as pre-mounted and ready for operation or it can be commissioned by our technicians on-site. Our customers are provided a final solution that has only to be connected to hydraulic and electrical supply lines. On your request, even that can be arranged by ProMinent. All metering systems are produced in our own factories, i.e. not only the main components such as metering pumps, controllers, sensor technology and tanks but also the mounting of the systems is constructed by highly-trained ProMinent staff. Thus ProMinent® Quality is granted. Our product range comprises the following metering systems: Standard metering system: Reliability based on our extensive experience and expertise in Industrial applications. Application-specific metering systems: Adjusted to special applications, field-tested and approved Customer-specific metering systems: Designed for your specific requirements, optimally engineered by our specialists. We also design for hazerdous conditions (Explosion Proof) Polymer-docking stations: Mixing stations for polymer's in dry and liquid form Together with you we will determine if one of our approved standard or application-specific systems can be used or if a metering system designed for your special requirements will be the better solution.

The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form a unit with the necessary tanks and are ready for operation without installation work.

Metering systems have three main advantages compared to single components:

  • Only one supplier and contact partner
  • No interface problems between single components
  • Supplied as a plug and play solution. On demand, the whole system will be supplied as pre-mounted and ready for operation or it can be commissioned by our technicians on-site.

Our customers are provided a final solution that has only to be connected to hydraulic and electrical supply lines. On your request, even that can be arranged by ProMinent.

All metering systems are produced in our own factories, i.e. not only the main components such as metering pumps, controllers, sensor technology and tanks but also the mounting of the systems is constructed by highly-trained ProMinent staff. Thus ProMinent® Quality is granted.

Our product range comprises the following metering systems:

  • Standard metering system: Reliability based on our extensive experience and expertise in Industrial applications.
  • Application-specific metering systems: Adjusted to special applications, field-tested and approved
  • Customer-specific metering systems: Designed for your specific requirements, optimally engineered by our specialists. We also design for hazerdous conditions (Explosion Proof)
  • Polymer-docking stations: Mixing stations for polymer's in dry and liquid form

Together with you we will determine if one of our approved standard or application-specific systems can be used or if a metering system designed for your special requirements will be the better solution.

Supplier's Site

Technical Specifications

  ProMinent Fluid Controls, Inc.
Product Category Liquid Handling Pumps
Product Number Metering Systems
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details