Godiva, Ltd. Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
A self-contained compressed air foam system suitable for retro-fitting into small fire appliances. System comprises of a compressor and drive motor, foam proportioning system and mixing manifold all contained within...
Electronic foam proportioning system for accurate and reliable injection of Class A foam into discharge streams. Full function digital control allows changing foam percentage between 0.1% to 9.9%. System measures...
Proportional RTP system provides a water/foam solution at guaranteed foam percentages for World Series Pumps. System will provide 3% or 6% Class B foam content in water flows and maintain...
System for inducing Protein, Fluoroprotein and AFFF type foam into the discharge stream of World Series pumps. Capable of inducing up to 120l/min of foam compound. Foam quantity induced is...
The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The...