Cole-Parmer MDP 006-12 - AC EPT VFD - Industrial progressing cavity pump with an AC EPT VFD, 0.7 - 39 GPH GO-76804-11

Description
• Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models approved for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm. C|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

Suppliers

Company
Product
Description
Supplier Links
MDP 006-12 - AC EPT VFD - Industrial progressing cavity pump with an AC EPT VFD, 0.7 - 39 GPH - GO-76804-11 - Cole-Parmer
Vernon Hills, IL, United States
MDP 006-12 - AC EPT VFD - Industrial progressing cavity pump with an AC EPT VFD, 0.7 - 39 GPH
GO-76804-11
MDP 006-12 - AC EPT VFD - Industrial progressing cavity pump with an AC EPT VFD, 0.7 - 39 GPH GO-76804-11
• Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models approved for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm. C|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

• Excellent chemical resistance, pulseless flow, and low shear
• Gentle low-shear fluid transfer capable of pumping small particles without damaging product
• Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications
• Sanitary models approved for 3A sanitary applications and can be cleaned in place
<b>A</b>|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor.
<b>B</b> |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm.
<b>C</b>|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-76804-11
Product Name MDP 006-12 - AC EPT VFD - Industrial progressing cavity pump with an AC EPT VFD, 0.7 - 39 GPH
Pump Type Progressing Cavity Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details