Beamex Oy Ab Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its... | |
| PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different... |