Beamex Oy Ab PG-Series Calibration Pumps PGXH

Description
PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The pump is equipped with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges. Standard: Carrying case. High pressure hose with 1/4" NPT and G 1/4" male connectors. Optional: Relief valve.
Description
PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The pump is equipped with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges. Standard: Carrying case. High pressure hose with 1/4" NPT and G 1/4" male connectors. Optional: Relief valve.

Suppliers

Company
Product
Description
Supplier Links
PG-Series Calibration Pumps - PGXH - Beamex Oy Ab
Marietta, GA, USA
PG-Series Calibration Pumps
PGXH
PG-Series Calibration Pumps PGXH
PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The pump is equipped with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges. Standard: Carrying case. High pressure hose with 1/4" NPT and G 1/4" male connectors. Optional: Relief valve.

PGXH

Beamex® PG-Series of Calibration Pumps

Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI

The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The pump is equipped with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges.

Standard:

  • Carrying case.
  • High pressure hose with 1/4" NPT and G 1/4" male connectors.

Optional:

  • Relief valve.
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Liquid Handling Pumps
Product Number PGXH
Product Name PG-Series Calibration Pumps
Pump Type Hand Foot Pump; Testing or Calibration
Discharge Pressure 0.0 to 10000.0 psi (0.0 to 7031 m of Water)
Discharge Size 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHA3SR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details