Beamex Oy Ab PG-Series Calibration Pumps PGM

Description
PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of pressure. The pump’s unique and sturdy construction makes the PGM the ultimate field calibration pump. Standard: Service seal kit Opening tool Output Adapters: – G 1/8" male 60° int. cone – 2 x connector for 1/8" ID hose – 2 x connector for 1/8" ID /1/4" OD hose with nut – plug Optional: Carrying case T-tubing set with connectors Hose 1.5 m
Description
PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of pressure. The pump’s unique and sturdy construction makes the PGM the ultimate field calibration pump. Standard: Service seal kit Opening tool Output Adapters: – G 1/8" male 60° int. cone – 2 x connector for 1/8" ID hose – 2 x connector for 1/8" ID /1/4" OD hose with nut – plug Optional: Carrying case T-tubing set with connectors Hose 1.5 m

Suppliers

Company
Product
Description
Supplier Links
PG-Series Calibration Pumps - PGM - Beamex Oy Ab
Marietta, GA, USA
PG-Series Calibration Pumps
PGM
PG-Series Calibration Pumps PGM
PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of pressure. The pump’s unique and sturdy construction makes the PGM the ultimate field calibration pump. Standard: Service seal kit Opening tool Output Adapters: – G 1/8" male 60° int. cone – 2 x connector for 1/8" ID hose – 2 x connector for 1/8" ID /1/4" OD hose with nut – plug Optional: Carrying case T-tubing set with connectors Hose 1.5 m

PGM

Beamex® PG-Series of Calibration Pumps

Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI

The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of pressure. The pump’s unique and sturdy construction makes the PGM the ultimate field calibration pump.

Standard:

  • Service seal kit
  • Opening tool
  • Output Adapters:
  • – G 1/8" male 60° int. cone
  • – 2 x connector for 1/8" ID hose
  • – 2 x connector for 1/8" ID /1/4" OD hose with nut
  • – plug

Optional:

  • Carrying case
  • T-tubing set with connectors
  • Hose 1.5 m
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Liquid Handling Pumps
Product Number PGM
Product Name PG-Series Calibration Pumps
Pump Type Hand Foot Pump; Testing or Calibration
Discharge Pressure 0.0 to 300.0 psi (0.0 to 211 m of Water)
Discharge Size 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Hydraulic Hand Pumps - 309333 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details