Beamex Oy Ab Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its... | |
| PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different... |