The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch is on and port A is connected to Port B. When OE is high, the switch is off and a high impedance exists between Port A and Port B. The 74CBTLV3245 operates at -40C to +85C
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776637-74CBTLV3245PG
Series: 74CBTLV
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74CBTLV3245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74CBTLV3245PWR; SN74CB3Q3245PWG; SN74CBTLV3245PWLE; SN74CBTLV3245APWE4;
Introduction Date: January 01, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Integrated Device Technology | Win Source Electronics | |
---|---|---|
Product Category | Logic Signal Switches | IC Analog Multiplexers |
Product Number | 74CBTLV3245PGG8 | 776637-74CBTLV3245PGG8 |
Product Name | Low-Voltage Octal Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245PGG8 |
Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |