- Trained on our vast library of engineering resources.

Nexperia B.V. 4-bit bus switch 74CBTLV3125DS,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-bit bus switch - 74CBTLV3125DS,118 - Nexperia B.V.
Nijmegen, Netherlands
4-bit bus switch
74CBTLV3125DS,118
4-bit bus switch 74CBTLV3125DS,118
The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OE to 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOE should be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OE to 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH.

To ensure the high-impedance OFF-state during power-up or power-down, nOE should be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver.

Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4401-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4401-2-ND
Signal Switches, Multiplexers, Decoders 1727-4401-2-ND
Bus Switch 1 x 1:1 16-SSOP

Bus Switch 1 x 1:1 16-SSOP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4401-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4401-1-ND
Signal Switches, Multiplexers, Decoders 1727-4401-1-ND
Bus Switch 1 x 1:1 16-SSOP

Bus Switch 1 x 1:1 16-SSOP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4401-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4401-6-ND
Signal Switches, Multiplexers, Decoders 1727-4401-6-ND
Bus Switch 1 x 1:1 16-SSOP

Bus Switch 1 x 1:1 16-SSOP

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3125DS,118
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3125DS,118
IC BUS SWITCH 1 X 1:1 16SSOP

IC BUS SWITCH 1 X 1:1 16SSOP

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118 - 908134-74CBTLV3125DS,118 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118
908134-74CBTLV3125DS,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118 908134-74CBTLV3125DS,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908134-74CBTLV3125DS ,118 Series: 74CBTLV Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBTLV3125 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-4401-1, 74CBTLV3125DS118, 935289336118, 568-5261-1, 1727-4401-2, 568-5261-2, 568-5261-6-ND, 568-5261-2-ND, 568-5261-1-ND, 1727-4401-6, 568-5261-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908134-74CBTLV3125DS,118
Series: 74CBTLV
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CBTLV3125
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1727-4401-1, 74CBTLV3125DS118, 935289336118, 568-5261-1, 1727-4401-2, 568-5261-2, 568-5261-6-ND, 568-5261-2-ND, 568-5261-1-ND, 1727-4401-6, 568-5261-6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Win Source Electronics
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3125DS,118 1727-4401-2-ND 74CBTLV3125DS,118 908134-74CBTLV3125DS,118
Product Name 4-bit bus switch Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
Propagation Delay 0.2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

16-channel analog multiplexer/demultiplexer - 74HC4067PW,118 - Nexperia B.V.
Specs
Configuration SP16T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers
Triple low-ohmic single-pole double-throw analog switch - XS3A4053PWJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT; SPDT-Z
View Details
3 suppliers
Dual 10 Ω single-pole double-throw analog switch - 74LVC2G3157DPJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT; SPDT
View Details
4 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74LV4052PW-Q100J - Nexperia B.V.
Specs
Configuration SP4T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers