Qorvo 2.3 - 2.7 GHz Single Channel Switch-LNA QPB9361

Description
The QPB9361 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9361 provides 35.4 dB of gain with 1.32 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9361 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.
Request a Quote
Description
The QPB9361 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9361 provides 35.4 dB of gain with 1.32 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9361 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Greensboro, NC, United States
2.3 - 2.7 GHz Single Channel Switch-LNA
QPB9361
2.3 - 2.7 GHz Single Channel Switch-LNA QPB9361
The QPB9361 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9361 provides 35.4 dB of gain with 1.32 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9361 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.

The QPB9361 is a highly integrated front-end module targeted for 5G TDD systems. The switch LNA module integrates an LNA with a high-power handling switch which can be used as a failsafe path to termination when radio is in transmitting mode. LNA Power down mode is available via T/R control pin on the module. The QPB9361 provides 35.4 dB of gain with 1.32 dB typical noise figure over the entire operating frequency band in the receiving mode. The QPB9361 is packaged in a RoHS-compliant, compact 5 mm x 3 mm LGA package. The switch LNA module is targeted for 5G wireless infrastructure applications configured for TDD-based mMIMO architectures.

Supplier's Site

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPB9361
Product Name 2.3 - 2.7 GHz Single Channel Switch-LNA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.4 to 5.5 volts
View Details
5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details